Products specifications Report Issue?

Reference Date Code 10+
Reference case QFN8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 717924-BD9854-MUV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD9854-MUV CAD Model

Description

The BD9854-MUV is a system power supply IC developed by Rohm Semiconductor. This power management IC is designed to provide the necessary voltage rails for LCD panels and other display applications. It includes multiple DC-DC converters and LDO regulators to ensure stable and efficient power delivery, making it suitable for various display-related devices.

Applications

  • LCD panels in TVs
  • LCD monitors
  • Automotive display systems
  • Industrial displays
  • Tablet computers

Features

  • Multiple DC-DC converters: Step-up and step-down converters to generate different voltage levels.
  • LDO regulators: Provides stable and low-noise voltage outputs for sensitive circuits.
  • Gamma correction circuits: Adjusts the gamma voltage for optimal display quality.
  • Over-voltage protection (OVP): Protects the LCD panel from excessive voltage.
  • Over-current protection (OCP): Prevents damage from excessive current.
  • Short-circuit protection (SCP): Protects the IC and LCD panel from short circuits.
  • Thermal shutdown (TSD): Protects the IC from overheating.
  • Under-voltage lockout (UVLO): Prevents operation when the input voltage is too low.

Benefits

  • Simplified LCD panel power supply design: Integrates multiple functions into a single chip.
  • Improved display quality: Gamma correction circuits optimize the visual performance of LCD panels.
  • Enhanced system reliability: Comprehensive protection features prevent damage to the LCD panel and the power supply.
  • Increased power efficiency: DC-DC converters and LDO regulators are designed for high efficiency.
  • Reduced component count: Integration minimizes the need for external components.
  • Lower BOM cost: Fewer external components translate to a lower overall bill of materials.
  • Compact solution: Enables smaller and more compact display designs.

Additional Details

The BD9854-MUV is designed to meet the specific power requirements of LCD panels, ensuring stable and accurate voltage levels for optimal display performance. The integrated gamma correction circuits allow for precise adjustment of the display's color and brightness characteristics. The IC also includes comprehensive protection features to safeguard the LCD panel from various fault conditions. Further technical details and application information can be found in the Rohm Semiconductor datasheet. The datasheet will provide detailed information on voltage ranges, current limits, switching frequencies and other relevant parameters.

You May Also Be Interested in

NXP / Nexperia
Triple 3-input NAND gate
Need more? Email Us
ECAD model for 74LVC10ADB
NXP / Nexperia
Octal transceiver with direction pin; 30 ohm series termination resistors; 5 V input/output tolerant; 3-state
Lowest to $2.4371
ECAD model for 74LVC2245ABQ
Analog Devices Inc.
300 MHz Current Feedback Amplifier | IC OPAMP CFA 1 CIRCUIT 8SOIC
Lowest to $5.3255
ECAD model for AD8011ARZ-REEL
Texas Instruments
Ultra-Small, Low-Power, SPI™-Compatible, 12-Bit, Analog-to-Digital Converter and Temperature Sensor with Internal Reference
Lowest to $1.9455
ECAD model for ADS1018IDGSR
Analog Devices Inc.
8 MHz Rail-to-Rail Operational Amplifiers
Lowest to $5.8152
ECAD model for AD8529ARM
Analog Devices Inc.
8-Channel, Software-Selectable True Bipolar Input, 12-Bit Plus Sign ADC | IC ADC 12BIT SAR 20TSSOP
Lowest to $21.2275
ECAD model for AD7328BRUZ
Analog Devices Inc.
DSP Microcomputer Family
Need more? Email Us
ECAD model for ADSP-21061LAS-176
NXP / Nexperia
3.3V Octal transceiver/register, non-inverting 3-State
Need more? Email Us
ECAD model for 74LVT652PW
NXP / Nexperia
20-bit buffer/line driver, non-inverting,with 30ohm termination resistors (3-State)
Need more? Email Us
ECAD model for 74ALVCH162827DGG

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention