EN
  • EN
  • DE
  • IT

BD9594MWV-E2

Part No BD9594MWV-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description Power Management IC 12V for Intel Atom Processor E6xx Series Embossed T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1006271-BD9594MWV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9594MWV-E2 CAD Model

Description

The BD9594MWV-E2 is a power management IC (PMIC) from Rohm Semiconductor designed for automotive applications, specifically targeting infotainment and cluster systems. This highly integrated device provides efficient power distribution and comprehensive protection features to ensure system stability and reliability. Its multi-rail design caters to the diverse power needs of modern automotive electronics.

Applications

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Head-up displays (HUD)
  • Advanced driver-assistance systems (ADAS)
  • Telematics control units (TCU)

Features

  • Multiple DC-DC converters: Provides various output voltage rails to power different system components.
  • LDO regulators: Offers stable, low-noise voltage outputs for sensitive analog and digital circuits.
  • Power sequencing: Ensures proper power-up and power-down sequences to prevent system corruption or damage.
  • Over-voltage protection (OVP): Protects downstream components from excessive voltage levels.
  • Over-current protection (OCP): Limits current flow to prevent damage from short circuits or overloads.
  • Thermal shutdown (TSD): Shuts down the device to prevent overheating in extreme conditions.
  • I2C communication interface: Allows for configuration and monitoring of the PMIC's parameters.
  • AEC-Q100 qualified: Meets the stringent reliability standards for automotive applications.

Benefits

  • High integration: Reduces the number of external components and simplifies PCB layout.
  • Improved system reliability: Comprehensive protection features ensure stable operation under various conditions.
  • Enhanced power efficiency: DC-DC converters and LDOs are designed for optimal efficiency.
  • Reduced BOM cost: Integration of multiple power management functions lowers the overall bill of materials.
  • Flexible configuration: I2C interface allows for easy adjustment of voltage levels and protection settings.
  • Automotive grade quality: AEC-Q100 qualification guarantees reliability in harsh automotive environments.
  • Optimized for automotive applications: Designed specifically to meet the power requirements of infotainment and cluster systems.

Additional Details

The BD9594MWV-E2 operates from a typical automotive battery voltage and provides precisely regulated output voltages for processors, memory, displays, and other system components. It features advanced diagnostic capabilities that allow for real-time monitoring of voltage, current, and temperature. The compact package minimizes PCB footprint, making it suitable for space-constrained automotive applications. Detailed electrical characteristics, thermal performance data, and application circuit examples are available in the Rohm Semiconductor datasheet.

You May Also Be Interested in

ADI Electronics
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0628
CJT Connectors
Lowest to $0.0869
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Hewlett Packard
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess