EN
  • EN
  • DE
  • IT

BD9591MWV-E2

Part No BD9591MWV-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1049054-BD9591MWV-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD9591MWV-E2 CAD Model

Description

The BD9591MWV-E2 is a system power management IC (PMIC) from Rohm Semiconductor, designed for applications requiring efficient power distribution and management. It integrates multiple power rails and control functions into a single chip, reducing board space and simplifying system design. This PMIC is specifically tailored for applications requiring precise voltage regulation and sequencing.

Applications

  • Automotive infotainment systems
  • Automotive instrument clusters
  • Industrial control systems
  • Portable devices with complex power requirements
  • Advanced driver-assistance systems (ADAS)

Features

  • Multiple integrated DC-DC converters: Provides various voltage rails for different system components.
  • LDO regulators: Offers low-noise, stable voltage outputs for sensitive circuits.
  • Sequencing control: Enables precise power-up and power-down sequencing to prevent system instability.
  • Over-voltage and over-current protection: Protects the system from damage due to voltage or current surges.
  • Thermal shutdown protection: Prevents overheating and ensures reliable operation.
  • I2C interface: Allows for flexible configuration and monitoring of the PMIC.
  • Compact package: Minimizes board space requirements.
  • High efficiency: Reduces power consumption and heat generation.

Benefits

  • Simplified system design: Integrates multiple power management functions into a single chip.
  • Reduced board space: Compact package minimizes PCB area.
  • Improved system reliability: Integrated protection features prevent damage and ensure stable operation.
  • Enhanced power efficiency: High-efficiency converters minimize power consumption.
  • Flexible configuration: I2C interface allows for easy customization of power settings.
  • Lower BOM cost: Reduces the number of discrete components required.
  • Faster time-to-market: Streamlines the design process with a highly integrated solution.

Additional Details

The BD9591MWV-E2 typically operates with an input voltage range suitable for automotive and industrial applications. It includes comprehensive monitoring and diagnostic features accessible through the I2C interface, allowing for real-time system status updates. The device is designed to meet the stringent quality and reliability requirements of automotive applications, including AEC-Q100 qualification. Detailed specifications can be found in the Rohm Semiconductor datasheet for this product, including output voltage ranges, current limits, and switching frequencies of the integrated converters.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
Lowest to $0.0112
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Red 632nm 2-Pin T-1
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess