EN
  • EN
  • DE

BD86106EFJ-E2

Part No BD86106EFJ-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Description BD86106EFJ-E2 Rohm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980783-BD86106EFJ-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD86106EFJ-E2 CAD Model

Description

The BD86106EFJ-E2 is a system power management IC (PMIC) manufactured by Rohm Semiconductor. This component is designed to provide efficient and reliable power management for various electronic systems, particularly in automotive applications. It typically integrates multiple functions such as voltage regulation, load switching, and protection circuitry to optimize system performance and safety. The “-E2” suffix usually denotes specific packaging options and environmental compliance details.

Applications:

  • Automotive infotainment systems
  • Automotive body control modules
  • Automotive instrument clusters
  • Industrial control systems
  • General power management applications

Features:

  • Multiple voltage regulators (DC-DC converters and LDOs)
  • Integrated load switches for power distribution
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Thermal shutdown protection (TSD)

Benefits:

  • Optimized power efficiency for reduced energy consumption
  • Improved system reliability due to integrated protection features
  • Simplified power supply design
  • Reduced component count and board space
  • Enhanced system safety

The BD86106EFJ-E2 offers a comprehensive power management solution, ensuring stable and efficient operation of electronic devices. Its integrated protection features safeguard against potential damage from voltage fluctuations, overcurrent conditions, and thermal overload. This component's multiple voltage regulators and load switches allow for flexible power distribution and control within the system.

Technical Specifications:

Typical specifications include an input voltage range from 4.5V to 36V, multiple output voltages that can be configured, a switching frequency in the range of hundreds of kHz, and low quiescent current. It often includes various enable/disable control signals for power sequencing and management. Detailed electrical characteristics, thermal resistance, and package dimensions are available in the Rohm Semiconductor datasheet. Critical design information regarding external component selection and PCB layout guidelines are provided in these datasheets to ensure optimal performance and reliability within the automotive or industrial environment. Careful attention must be paid to heat dissipation and transient voltage suppression techniques when implementing PMICs in high-reliability applications.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Intel
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6320 $65.2800
90+ $1.3398 $120.5820
135+ $1.2982 $175.2570
185+ $1.2555 $232.2675
240+ $1.2139 $291.3360
320+ $1.0880 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,710 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess