EN
  • EN
  • DE

BD77895ARUV-E2

Part No BD77895ARUV-E2
Manufacturer Rohm Semiconductor
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1150601-BD77895ARUV-E2
Categories Custom Parts
Manufacturer Rohm Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD77895ARUV-E2 CAD Model

Description

The BD77895ARUV-E2 is a highly integrated power management IC (PMIC) from Rohm Semiconductor, specifically designed for applications requiring efficient power delivery and advanced power control. This PMIC integrates multiple functions into a small package, making it ideal for space-constrained applications. The BD77895ARUV-E2 offers a comprehensive power solution for a wide range of electronic devices.

Applications

  • Automotive Infotainment Systems: Powering head units, navigation systems, and displays.
  • Advanced Driver-Assistance Systems (ADAS): Providing power for camera modules, radar systems, and sensor hubs.
  • Industrial Control Systems: Supplying power for PLCs, HMIs, and other automation equipment.
  • Medical Devices: Powering portable medical equipment, monitoring devices, and diagnostic tools.
  • High-Performance Computing: Providing efficient power for processors, memory, and peripherals.

Features

  • Multiple DC-DC Converters: Integrated buck converters and LDO regulators for efficient voltage regulation.
  • Low Quiescent Current: Minimizes power consumption in standby mode, extending battery life.
  • Programmable Output Voltages: Allows flexible voltage configuration to meet application-specific requirements.
  • Overvoltage Protection (OVP): Protects the device and connected components from voltage spikes.
  • Overtemperature Protection (OTP): Prevents damage from overheating.
  • Short-Circuit Protection (SCP): Protects the device from damage caused by short circuits.
  • I2C Interface: Enables easy communication and control from a microcontroller.
  • Compact Package: Small footprint allows for use in space-constrained applications.
  • Power Good Output: Indicates the status of the output voltage.

Benefits

  • Improved Efficiency: High-efficiency DC-DC converters minimize power losses and extend battery life.
  • Reduced Board Space: Integration of multiple power management functions reduces component count and board size.
  • Simplified Design: Easy-to-use I2C interface simplifies control and monitoring of the power system.
  • Enhanced Reliability: Integrated protection features protect the device and connected components.
  • Flexible Configuration: Programmable output voltages and current limits allow for customization.
  • Robust Performance: Designed for reliable operation in harsh environments.

Additional Details

The BD77895ARUV-E2 incorporates advanced power management techniques to achieve high efficiency and low power consumption. It is typically used in systems that require precise voltage regulation and protection against various fault conditions. The I2C interface enables dynamic adjustment of output voltages and current limits, allowing for optimized power delivery based on system requirements. The device also features comprehensive monitoring capabilities, providing real-time information about voltage levels, current consumption, and temperature. This PMIC is designed to meet the stringent requirements of automotive applications, ensuring reliable performance in demanding operating conditions. The compact package size makes it suitable for integration into space-constrained modules and embedded systems.

You May Also Be Interested in

UTC
Lowest to $0.3269
NXP / Nexperia
Diode Switching 100V 0.215A 3-Pin TO-236AB T/R
Lowest to $0.1640
Cherry Semiconductor Corporation
Need more? Email Us
Vishay
DIODE SCHOTTKY 70V 200MA SOT23 / Diode Schottky 70 V 200mA Surface Mount SOT-23-3
Lowest to $0.0790
Broadcom Limited
Contact for details
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Hewlett Packard
Need more? Email Us
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess