EN
  • EN
  • DE

G5CA-1A-E-DC5

Part No G5CA-1A-E-DC5
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Relay; E-Mech; Power; SPST-NO; Cur-Rtg 15/10AAC/ADC; Ctrl-V 5DC; Vol-Rtg 110/30AC/DC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Ambient Temperature Range High 70 °C
Approvals CSA, UL
Coil Current 40 mA
Coil Power 200 mW
Coil Resistance 125 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 15 A
Contact Material Silver
Current Rating 15 A
Depth 16 mm
Height 11 mm
Lead Free Yes
Length 22 mm
Max Current Rating 15 A
Maximum Operating Temperature 70 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -25 °C
Mount PCB, Through Hole
Number of Contacts 1
Number of Pins 4
Operate Time 10 ms
Packaging Bulk
Power Consumption 150 mW
Relay Type General Purpose
Release Time 10 ms
RoHS Compliant
Switching Current 15 A
Termination PC Pin
Throw Configuration SPST
Voltage Rating (AC) 250 V
Weight 8 g
Width 16 mm
Win Source Part Number 1060247-G5CA-1A-E-DC5
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5CA-1A-E-DC5 CAD Model

Description

The Omron G5CA-1A-E-DC5 is a high-quality power relay designed for use in a wide range of applications.

  • Current Rating: 15 A
  • Contact Material: Silver
  • Coil Type: Non-Latching
  • Coil Resistance: 125 Ω
  • Coil Current: 40 mA
  • Operate Time: 10 ms
  • Release Time: 10 ms
  • Max Operating Temperature: 70 °C
  • Throw Configuration: SPST
  • Voltage Rating: 250 V (AC)
  • Maximum Current Rating: 15 A
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Mounting: PCB through hole

You May Also Be Interested in

Phoenix Contact
RELAY GEN PURPOSE SPST 6A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 10A 24V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE 4PDT 5A 115V
Need more? Email Us
Schneider Electric
NEMA CONTROL RELAY, TYPE X, MACH
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPDT 16A 12V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE DPDT 8A 230V
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPST 25A 240V
Need more? Email Us
Phoenix Contact
RELAY GEN PURPOSE 3PDT 16A 230V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6046 $56.1610
80+ $1.3166 $105.3280
120+ $1.2755 $153.0600
165+ $1.2343 $203.6595
210+ $1.1932 $250.5720
285+ $1.0698 $304.8930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess