EN
  • EN
  • DE

MAX4580EAE-T

Part No MAX4580EAE-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 704006-MAX4580EAE-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4580EAE-T CAD Model

Description

The MAX4580EAE-T is a high-performance, low-voltage, CMOS analog multiplexer from Maxim Integrated, designed to provide precision signal routing in a wide range of applications. This device is particularly well-suited for battery-powered and portable devices due to its low power consumption and compact form factor.

Key Features

  • Low Voltage Operation: The MAX4580EAE-T operates from a single +1.8V to +5.5V supply, making it ideal for portable electronics that require efficient power usage.
  • Single 8-Channel/Dual 4-Channel MUX: The device can function as either a single 8-channel or a dual 4-channel multiplexer, providing flexibility for various signal routing needs.
  • Low On-Resistance: It features low on-resistance (RON) of less than 100 ohms, which remains flat over the specified signal range. This ensures minimal signal distortion and high signal integrity.
  • ESD Protection: The MAX4580EAE-T includes electrostatic discharge (ESD) protection, which safeguards the device against sudden voltage spikes and enhances its robustness in demanding environments.
  • Break-Before-Make Switching: This feature ensures that signal cross-talk is minimized during channel transitions, providing clean, glitch-free signal routing.

Applications

The MAX4580EAE-T is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Battery-Powered Devices
  • Audio and Video Signal Routing
  • Communication Systems
  • Medical Equipment
  • Test Equipment

Package and Availability

The MAX4580EAE-T is available in a 16-pin SSOP (Shrink Small Outline Package) which offers a reduced footprint on printed circuit boards. The device is specified over the extended -40°C to +85°C temperature range, making it suitable for industrial applications. For design flexibility, the MAX4580EAE-T is fully specified for operation at 3.3V and 5V, and it is available in tape and reel form to facilitate automated manufacturing processes.

With its combination of low power, high performance, and versatility, the MAX4580EAE-T from Maxim Integrated is an excellent choice for designers looking to optimize their analog signal routing in compact and power-sensitive applications.

You May Also Be Interested in

Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2836 $69.8508
6+ $19.1045 $114.6270
9+ $18.5075 $166.5675
12+ $17.9105 $214.9260
15+ $17.3135 $259.7025
20+ $15.5224 $310.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,620 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess