EN
  • EN
  • DE
  • IT

BD6091GU-E2

Part No BD6091GU-E2
Manufacturer Rohm Semiconductor
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 986974-BD6091GU-E2
Categories OEM Parts(A-B)
Manufacturer Rohm Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BD6091GU-E2 CAD Model

Description

The BD6091GU-E2 is a power management IC (PMIC) manufactured by Rohm Semiconductor. This component is specifically designed for system power supplies in various electronic devices. It often integrates multiple functions, such as voltage regulation and protection, to improve system efficiency and reliability. The “-E2” suffix typically indicates specific packaging or environmental compliance details.

Applications:

  • Power supplies for smartphones and tablets
  • Voltage regulators for portable media players
  • Power management in wearable devices (e.g., smartwatches, fitness trackers)
  • DC-DC conversion in industrial control systems
  • Power distribution in automotive infotainment systems

Features:

  • High efficiency DC-DC conversion
  • Overvoltage and undervoltage protection
  • Overcurrent and short-circuit protection
  • Thermal shutdown protection
  • Compact package size for space-constrained designs

Benefits:

  • Increased battery life in portable devices
  • Improved system reliability and protection
  • Reduced component count and board space
  • Simplified power supply design
  • Enhanced thermal management

The BD6091GU-E2 provides comprehensive power management capabilities, ensuring stable and efficient operation of electronic devices. Its integrated protection features safeguard against potential damage from voltage fluctuations, overcurrent conditions, and thermal overload. The compact package size makes it ideal for applications where board space is limited.

Technical Specifications:

While specific electrical characteristics may vary, typical specifications include an input voltage range from 2.7V to 5.5V, an output voltage that can be adjusted or fixed, a switching frequency in the MHz range, and a quiescent current of a few microamperes. It often incorporates a soft-start function to reduce inrush current during startup. Detailed electrical characteristics, thermal resistance, and package dimensions are essential for proper design and are readily available in the Rohm Semiconductor datasheet. It's crucial to consult the datasheet for precise details related to your specific power regulation needs and application. Component datasheets also provide specifics on component pinouts and recommended PCB land patterns.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Sony
Need more? Email Us
TE Connectivity
Circular MIL Spec Backshells HEX40L-AB-00-23-A10-1
Lowest to $234.1113
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Everlight Electronics Co Ltd
LED Uni-Color Green 565nm 2-Pin
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess