EN
  • EN
  • DE

BD6085GUL

Part No BD6085GUL
Manufacturer Rohm Semiconductor
Catalog PMIC - LED Drivers
Description Silicon Monolithic Integrated Circuit
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1152795-BD6085GUL
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BD6085GUL CAD Model

Description

The BD6085GUL is a White LED Driver manufactured by Rohm Semiconductor. It's designed to provide stable and efficient power to LEDs, primarily for backlight applications in small to medium-sized LCD displays. The driver integrates protection features and dimming capabilities for optimal performance and flexibility.

Applications

  • Mobile Phones: Used in mobile phones to drive the backlight for LCD screens.
  • Portable Media Players: Provides backlight for portable media players' displays.
  • GPS Devices: Drives the LEDs in GPS device screens.
  • Small LCD Panels: Used in various small LCD panels requiring LED backlighting.
  • Digital Cameras: Drives LEDs for camera displays.

Features

  • High Efficiency: Optimized for efficient power conversion to minimize power consumption and heat generation.
  • Constant Current Output: Ensures stable and consistent LED brightness.
  • Built-in Overvoltage Protection (OVP): Protects LEDs from damage due to overvoltage conditions.
  • Built-in Overcurrent Protection (OCP): Prevents damage from excessive current flow.
  • PWM Dimming Control: Allows precise adjustment of LED brightness via pulse-width modulation.

Benefits

  • Extended Battery Life: High efficiency operation extends the battery life of portable devices.
  • Consistent Brightness: Constant current output ensures uniform illumination across the display.
  • Enhanced Reliability: Integrated protection features improve the overall reliability of the system.
  • Flexible Brightness Control: PWM dimming provides fine-grained control over LED brightness levels.
  • Compact Design: Suitable for space-constrained applications in portable devices.

Additional Details

The BD6085GUL typically operates with a boost converter topology to generate the necessary voltage for driving the LEDs. It may incorporate short-circuit protection and thermal shutdown features to enhance system safety. The specific operating voltage range and maximum output current capabilities depend on the particular configuration and application. Consult the datasheet for comprehensive details on electrical characteristics, application circuits, and package dimensions. Proper layout techniques are important to ensure optimal performance and minimize noise.

For detailed specifications, application notes, and other relevant information, please refer to the official Rohm Semiconductor datasheet for the BD6085GUL.

You May Also Be Interested in

Texas Instruments
IC LED DRIVER RGLTR DIM 9DSBGA
Lowest to $0.5012
ON Semiconductor
IC LED DRIVER LINEAR DIM SC70-6
Lowest to $0.4106
Power Integrations
IC LED DRIVER OFFLINE 401MA 8DIP
Need more? Email Us
Power Integrations
IC LED DRIVER OFFL DIM 12ESOP
Need more? Email Us
Allegro MicroSystems, LLC
Fully integrated 42 V MOSFET for boost converter | QUAD STRING BOOST LED DRIVER FOR
Lowest to $1.9500
Texas Instruments
IC LED DRVR RGLTR DIM 1A 16DSBGA
Lowest to $1.8689
Texas Instruments
Lighting Management System for Six White LEDs and One RGB or FLASH LED | IC LED DRIVER RGLTR DIM 32TCSP
Lowest to $3.8453
Infineon Technologies
IC LED DRVR DCDC CONTROLLER 8DSO
Lowest to $0.9612
Texas Instruments
8-BIT CONSTANT-CURRENT LED SINK DRIVERS
Lowest to $1.4164

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.4816 $90.9632
4+ $37.3181 $149.2724
5+ $36.1527 $180.7635
7+ $34.9861 $244.9027
9+ $33.8196 $304.3764
12+ $30.3211 $363.8532
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess