EN
  • EN
  • DE

BD53E28G-MTR

Part No BD53E28G-MTR
Manufacturer Rohm Semiconductor
Catalog PMIC - Supervisors
Description IC SUPERVISOR 1 CHANNEL 5SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Supervisors
Mfr Rohm Semiconductor
Series Automotive, AEC-Q100, BD53Exxx-M
Package Tape & Reel
Type Voltage Detector
Number of Voltages Monitored 1
Voltage - Threshold 2.8V
Output Push-Pull, Totem Pole
Reset Active Low
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package 5-SSOP
Base Product Number BD53E28
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 846-BD53E28G-MCT,846-BD53E28G-MDKR,846-BD53E28G-MTR
Standard Package 3,000
Win Source Part Number 977141-BD53E28G-MTR
Ultra Librarian 3D Model Ultra Librarian BD53E28G-MTR CAD Model

Description

The BD53E28G-MTR is a voltage detector IC manufactured by Rohm Semiconductor. It is designed to monitor voltage levels and provide a reset signal when the voltage drops below a specific threshold. This function is crucial for protecting microcontrollers, CPUs, and other sensitive electronic components from malfunctioning or being damaged due to undervoltage conditions during power-up, power-down, or brownout events.

Applications

  • Microcontroller Reset Circuits: Provides a reliable reset signal to ensure proper startup and prevent erratic behavior.
  • CPU Voltage Monitoring: Protects the CPU from operating at voltages below its minimum specification, which can cause errors or damage.
  • Logic Circuit Supervision: Monitors the power supply voltage to digital logic circuits to maintain data integrity.
  • Battery-Powered Devices: Monitors battery voltage to prevent deep discharge, extending battery life and preventing damage to the battery.
  • Power Management Systems: Integrated into power management circuits for system-level voltage supervision and reset functionality.

Features

  • Low Current Consumption: Minimizes power drain, making it suitable for battery-powered and energy-efficient applications.
  • High-Accuracy Detection Voltage: Provides a precise and reliable reset signal at the specified voltage threshold.
  • Built-in Hysteresis: Prevents output oscillation due to noise or minor voltage fluctuations, ensuring stable operation.
  • Open Drain Output: Offers flexibility in circuit design and interface with other components.
  • Small Package Size: Suitable for compact electronic devices where board space is limited.

Benefits

  • Improved System Reliability: Prevents data corruption and system crashes due to voltage fluctuations and undervoltage conditions.
  • Simplified Circuit Design: Reduces the need for external components, simplifying the design process and saving board space.
  • Extended Battery Life: Low current consumption contributes to longer battery life in portable devices.
  • Enhanced System Protection: Protects sensitive components from damage caused by undervoltage conditions, improving overall system durability.
  • Cost-Effective Solution: Provides a reliable voltage monitoring solution at a competitive price.

Additional Details

The BD53E28G-MTR features a detection voltage of 2.8V, as indicated by the "28" in the part number. The "-MTR" suffix typically indicates tape and reel packaging for automated assembly. The device operates with a supply voltage range of approximately 1.5V to 5.5V. The open-drain output requires an external pull-up resistor. When the supply voltage drops below the 2.8V threshold, the output goes low, signaling a reset condition. When the voltage rises above the threshold plus the hysteresis voltage, the output returns high. The operating temperature range is generally wide. For precise specifications, including the specific hysteresis voltage, current consumption, and temperature ratings, consult the Rohm Semiconductor datasheet for the BD53E28G-MTR. This IC is commonly used in a wide range of electronic devices where reliable voltage monitoring and reset functionality are essential.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5VSOF
Lowest to $0.2911
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1467 $50.6115
835+ $0.1204 $100.5340
1,290+ $0.1166 $150.4140
1,775+ $0.1128 $200.2200
2,295+ $0.1091 $250.3845
3,070+ $0.0978 $300.2460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess