EN
  • EN
  • DE

LPC3153FET180

Part No LPC3153FET180
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Manufacturer NXP
Win Source Part Number 300596-LPC3153FET180
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC3153FET180 CAD Model

Description

NXP LPC3153FET180 Microcontroller

The NXP LPC3153FET180 is a high-performance, low-power microcontroller that is part of NXP's LPC3100 series. It is designed to meet the demanding requirements of modern embedded applications, providing a versatile and efficient solution for a wide range of industries, including consumer electronics, industrial automation, and communication systems.

Key Features

  • Processor Core: The LPC3153FET180 boasts an ARM926EJ-S core that operates at frequencies of up to 180 MHz, delivering the computational power necessary for complex tasks.
  • Memory: It comes equipped with 256 KB of internal SRAM and 128 KB of internal ROM, providing ample space for code and data storage.
  • Advanced Peripherals: This microcontroller features a rich set of peripherals, including USB 2.0 Full Speed Device, UARTs, I2C-bus interfaces, SPI, PWM, and an ADC.
  • Power Efficiency: With its low-power modes and efficient architecture, the LPC3153FET180 is optimized for applications requiring energy efficiency.
  • Package: The device is offered in a compact 180-ball TFBGA package, which is suitable for space-constrained applications.

Connectivity and Integration

The LPC3153FET180's connectivity options are designed to facilitate easy integration into a variety of systems. Its USB 2.0 interface allows for fast data transfer and communication with other devices, while multiple serial interfaces ensure compatibility with a range of external components.

Development Support

Developers can take advantage of the extensive support provided by NXP, including software libraries, development tools, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products utilizing the LPC3153FET180.

Applications

With its robust feature set and flexible interfacing capabilities, the LPC3153FET180 is ideal for applications such as:

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Internet of Things (IoT) devices
  • Point-of-sale terminals

In conclusion, the NXP LPC3153FET180 microcontroller is a powerful and versatile component that provides the perfect blend of performance, power efficiency, and integration capabilities, making it an excellent choice for a vast array of sophisticated electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
Microchip Technology
IC MCU 8BIT 16KB FLASH 40PDIL
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64TQFP
Lowest to $7.0387
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 16/32BIT 512KB 100TFBGA
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 48TLLGA
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess