Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr ON Semiconductor
Package Tray
Product Status Active
Mounting Type Surface Mount
Base Product Number LC821621
Standard Package 200 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 176856-LC821621-E
Ultra Librarian 3D Model Ultra Librarian LC821621-E CAD Model

Description

ON Semiconductor LC821621-E Product Overview

The ON Semiconductor LC821621-E is a highly integrated and efficient power management integrated circuit (PMIC) designed to meet the rigorous demands of today's advanced electronic devices. This versatile component is engineered to provide a comprehensive power solution, ensuring optimal performance and extended battery life for portable and wearable technology.

Key Features and Benefits

  • High Efficiency: The LC821621-E boasts a high-efficiency design, which minimizes power loss during operation and contributes to the extended battery life of the end product.
  • Multiple Output Channels: This PMIC features several output channels with configurable voltages, allowing it to power a wide range of subsystems and peripherals.
  • Compact Footprint: With its small form factor, the LC821621-E is ideal for space-constrained applications, enabling designers to maximize functionality in a minimal space.
  • Advanced Protection Features: It includes over-current, over-voltage, under-voltage, and thermal shutdown protection to safeguard the device and its connected components from potential damage.
  • Low Quiescent Current: The device's low quiescent current helps to reduce standby power consumption, further enhancing battery life in portable applications.
  • Flexible Power Sequencing: The LC821621-E supports programmable power sequencing, allowing designers to tailor the power-up and power-down sequences to the specific needs of their application.

Applications

The LC821621-E is suited for a broad range of applications, including but not limited to:

  • Smartphones and Tablets
  • Wearable Devices
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Health and Fitness Trackers

Technical Specifications

Before integrating the LC821621-E into your design, please consult the detailed technical specifications available in the datasheet provided by ON Semiconductor. This will ensure compatibility and optimal performance for your specific application requirements.

Note: The LC821621-E is part of ON Semiconductor's commitment to providing innovative power management solutions that enhance the efficiency and reliability of electronic devices.

You May Also Be Interested in

M/A-Com Technology Solutions
ACCESS VOICE PROCESSOR
Lowest to $135.3333
ECAD model for M82359G-12
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B-E
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Lowest to $8.6748
ECAD model for BD3452KS
Rohm Semiconductor
IC AUDIO PROCESSOR 22SOP / Audio Channel
Lowest to $4.5648
ECAD model for BD3805F-E2
Asahi Kasei Microsystems
IC SAMPLE RATE CONVERTER 24VSOP
Lowest to $4.7948
ECAD model for AK4121VF
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 30VSOP / Audio Channel
Lowest to $7.3127
ECAD model for AK4125XF
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX
ON Semiconductor
CONSUMER CIRCUIT, / Audio Channel
Need more? Email Us
ECAD model for LV71081E-MPB-E

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ €17.3811 €69.5245
9+ €14.2623 €128.3603
13+ €13.8159 €179.6070
18+ €13.3706 €240.6707
23+ €12.9254 €297.2852
31+ €11.5874 €359.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,600 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention