EN
  • EN
  • DE

TDA7442D

Part No TDA7442D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC PROCESSOR TONE/SURRND 28-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7 V to 10.2 V
Temperature Range - Operating -10°C to 70°C (TA)
Specifications 0.5dB
Case / Package 28-SO
Win Source Part Number 1106586-TDA7442D
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA7442D CAD Model

Description

The TDA7442D is a sophisticated audio processor IC manufactured by STMicroelectronics, designed to offer advanced sound shaping and control features for high-end audio applications. This versatile chip is an ideal solution for modern audio systems, providing a wide array of functionalities to enhance user experience in home theaters, Hi-Fi systems, and multimedia setups.

Key Features

  • Sound Processing: The TDA7442D is equipped with multiple sound processing capabilities including volume, balance, bass, and treble control. It allows for precise tuning of audio output to suit the listener's preferences or to compensate for room acoustics.
  • Input Flexibility: With multiple input channels, the device can easily switch between different audio sources, making it a versatile choice for systems that need to handle various inputs such as CD players, TVs, or gaming consoles.
  • Surround Sound Simulation: The processor includes a pseudo-stereo function that enriches the listening experience by simulating a surround sound environment from two-channel audio sources.
  • Loudness Function: A built-in loudness function compensates for the human ear's sensitivity at low volumes, ensuring a full sound experience even at lower volume levels.
  • Integrated De-emphasis Filter: This feature allows for proper playback of sources with pre-emphasis, such as certain digital audio broadcasts or CDs, maintaining the integrity of the original sound.
  • Control Interface: The device supports both I²C and serial bus control interfaces, providing flexibility in system design and allowing for easy integration with microcontrollers or other digital control units.

Applications

The TDA7442D is suitable for a wide range of audio applications. It is particularly well-suited for advanced TV sets, audio amplifiers, and active speakers where sound quality and user control are paramount. Its ability to process and enhance audio signals makes it an indispensable component for any high-quality audio system.

Conclusion

With its robust feature set and capabilities, the STMicroelectronics TDA7442D stands out as an exceptional audio processor. It provides designers with the tools required to create sophisticated audio systems that deliver outstanding sound performance and user-friendly operation.

You May Also Be Interested in

CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6091 $60.0093
54+ $2.1414 $115.6356
84+ $2.0744 $174.2496
116+ $2.0074 $232.8584
149+ $1.9404 $289.1196
200+ $1.7394 $347.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess