Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Audio Audio Tone Processor 4 Channel 24-SSOP-A
Manufacturer Rohm Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 24-SOP (0.213", 5.40mm Width)
Case / Package 24-SSOP-A
Family Name BD37521
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number BD37521FS-E2TR, BD37521FS-E2DKR, BD37521FS-E2CT, 846-BD37521FS-E2TR
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 863955-BD37521FS-E2
Ultra Librarian 3D Model Ultra Librarian BD37521FS-E2 CAD Model

Description

The BD37521FS-E2 is an audio tone processor manufactured by Rohm Semiconductor.

  • Channels: 4
  • Family: BD37521
  • Operating Temperature: -40°C to 85°C
  • Win Source Part Number: 863955-BD37521FS-E2
  • Package: 24-SOP
  • Mounting Type: Surface Mountable
  • Estimated Production Lead Time: 51 weeks

You May Also Be Interested in

NXP / Nexperia
IC CAR RADIO ASP 80-LQFP / Car Radio Analog Signal Processor 80-Pin LQFP T/R
Need more? Email Us
ECAD model for TEA6886HL/V2,518
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP Tray
Lowest to $38.7149
ECAD model for SRC4194IPAGG4
NJR Corporation/NJRC
IC AUDIO SW 2-IN/1-OUT 10TVSP
Need more? Email Us
ECAD model for NJM2752RB2-TE1
Microchip Technology
IC AUDIO SIGNAL PROCESSOR 64QFN / Audio Audio Signal Processor 4 Channel 64-QFN (9x9)
Lowest to $15.4739
ECAD model for ZL38063LDF1
STMicroelectronics
IC AUDIO RECEIVER 28SO / Audio Audio Receiver 1 Channel 28-SO
Lowest to $2.6364
ECAD model for STA120DJ
STMicroelectronics
CARRADIO-SIGNAL-PROCESSOR | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $5.8737
ECAD model for TDA7404D
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20DIP
Need more? Email Us
ECAD model for TDA7309
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
Nuvoton Technology Corporation of America
IC LINE DRIVER 14SOP / Audio Line Driver 2 Channel 14-SOP
Lowest to $0.5485
ECAD model for NAU8220SG

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention