Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Rohm Semiconductor
Package Tape & Reel (TR)
Function Volume Control
Applications Automotive Audio
Number of Channels 6
Interface Serial
Voltage - Supply 7V ~ 9.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications -108dB
Mounting SMD (SMT)
Package / Case 44-QFP
Supplier Device Package 44-QFP (10x10)
Base Product Number BD3433
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names BD3433KE2
Standard Package 1,000
Win Source Part Number 1048995-BD3433K-E2
Ultra Librarian 3D Model Ultra Librarian BD3433K-E2 CAD Model

Description

The BD3433K-E2 is a 6-channel volume control integrated circuit designed for automotive audio applications.

  • Interface: Serial Interface
  • Voltage Supply Range: 7V to 9.5V
  • Specification: -108dB
  • Package: 44-QFP
  • Mounting Style: SMD (SMT)
  • Manufacturer: Rohm Semiconductor
  • Packaging: Bulk

You May Also Be Interested in

NXP / Nexperia
IC RADIO SIGNAL PROC 44-QFP / Signal Processor 44-Pin PQFP Tray
Need more? Email Us
ECAD model for TEF6892H/V2,557
Texas Instruments
IC SAMPLE RATE CONV 4CH 64-TQFP / Sample Rate Converter 64-Pin TQFP T/R
Lowest to $22.5258
ECAD model for SRC4184IPAGTG4
STMicroelectronics
DIGITAL CONTROLLED STEREO AUDIO PROCESSOR WITH LOUDNESS | IC AUDIO SIGNAL PROCESSOR 20SO
Need more? Email Us
ECAD model for TDA7309D
STMicroelectronics
CARRADIO-SIGNAL-PROCESSOR | IC AUDIO SIGNAL PROCESSOR 28SO
Lowest to $5.8737
ECAD model for TDA7404D
STMicroelectronics
3 Band car audio procesor | IC AUDIO SIGNAL PROCESSOR 20SO
Lowest to $5.3253
ECAD model for TDA7418
STMicroelectronics
IC AUDIO SIGNAL PROCESSOR 24SO / Audio Audio Signal Processor 5 Channel 24-SO
Lowest to $5.2301
ECAD model for TDA7476013TR
Texas Instruments
STEREO AUDIO VOLUME CONTROL
Lowest to $11.0805
ECAD model for PGA2311U
STMicroelectronics
IC AUDIO PROCESSOR CAR 44-TQFP
Lowest to $4.6730
ECAD model for TDA7717
STMicroelectronics
IC PROCESSOR ADV SIGNAL 28SO / Advanced Car Signal Processor Automotive 44-Pin LQFP T/R
Need more? Email Us
ECAD model for TDA7407DTR

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention