EN
  • EN
  • DE

ST7FLITES2M6

Part No ST7FLITES2M6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194097-ST7FLITES2M6
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST7FLITES2M6 CAD Model

Description

ST7FLITES2M6 Microcontroller by STMicroelectronics

The ST7FLITES2M6 is a versatile and powerful microcontroller produced by STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is known for its high performance and low power consumption, making it an ideal choice for cost-sensitive and power-conscious designs.

At the heart of the ST7FLITES2M6 is an 8-bit CPU with a maximum operating frequency of 8 MHz, which provides a good balance between processing power and energy efficiency. The device comes with 4KB of Flash program memory that is both In-Circuit Programmable (ICP) and In-Application Programmable (IAP), giving developers flexibility in updating firmware on the fly.

With 128 bytes of true data EEPROM, this microcontroller offers high endurance, with a guaranteed minimum of 300,000 write/erase cycles and 40 years of data retention, ensuring the reliability of applications over an extended period. The ST7FLITES2M6 also features 128 bytes of RAM, which is sufficient for handling small to moderate data processing tasks.

On the peripherals side, the ST7FLITES2M6 is equipped with a range of features that support its versatility. It includes a 10-bit Analog-to-Digital Converter (ADC) with up to 5 multiplexed channels, allowing it to interface with analog sensors and convert their signals for digital processing. Additionally, the microcontroller offers enhanced I/O capabilities with 15 I/O pins, including high sink outputs and interrupt capability on all I/O pins.

The device also incorporates a flexible 8-bit auto-reload timer, a watchdog timer, and a single wire interface module, further enhancing its functionality for various applications. The ST7FLITES2M6 supports a wide operating voltage range from 3.0V to 5.5V, which is suitable for battery-operated devices as well as those connected to power grids.

For developers, STMicroelectronics provides comprehensive development tools, including software libraries, development kits, and a dedicated ST7 visual develop (STVD7) integrated development environment (IDE), which simplifies the programming and debugging process.

Overall, the ST7FLITES2M6 microcontroller is a compact, feature-rich solution that delivers reliable performance for applications such as automotive, industrial control, home appliances, and personal electronics.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess