EN
  • EN
  • DE

TS4871EIDT

Part No TS4871EIDT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS AB MONO 1W 8SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 1W x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Depop, Standby, Thermal Protection
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SO
Manufacturer Package 8-SOIC
Part Number Series TS4871
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806292-TS4871EIDT
Ultra Librarian 3D Model Ultra Librarian TS4871EIDT CAD Model

Description

The TS4871EIDT from STMicroelectronics is an efficient audio power amplifier that boasts an impressive set of features designed for high-quality audio applications. This compact, yet powerful device is perfect for portable audio setups, such as MP3 players, mobile phones, and other devices where space is at a premium and power efficiency is crucial.

Key Features

  • Output Power: The TS4871EIDT delivers 1W of continuous RMS output power into an 8Ω load at 5V, ensuring clear and loud audio performance for its size.
  • High Efficiency: With an efficiency level that reaches up to 90%, this amplifier helps to minimize power loss and extend battery life in portable applications.
  • Low Distortion: The device provides a low total harmonic distortion plus noise (THD+N) of 0.1% at 1kHz, which translates into high-fidelity audio reproduction.
  • Standby Mode: The inclusion of a standby mode allows for power conservation, making the TS4871EIDT ideal for battery-powered devices.
  • Unity-Gain Stable: The amplifier is stable for gains as low as +2V/V, providing flexibility in various audio applications.

Technical Specifications

The TS4871EIDT operates within a supply voltage range of 2.7V to 5.5V, making it versatile for use in a variety of electronic devices. It is available in a small 8-pin SOIC package, which is beneficial for space-constrained applications. The operating temperature range of -40°C to 85°C ensures reliable performance across various environments.

Applications

  • Portable audio devices
  • Mobile phones
  • PDAs and handheld computing devices
  • Portable gaming systems
  • Small speaker systems

In summary, the TS4871EIDT from STMicroelectronics is a high-performance audio amplifier that combines power efficiency with high audio fidelity, making it an excellent choice for developers and manufacturers of portable audio electronics.

You May Also Be Interested in

Maxim Integrated
IC AMP CLASS AB STEREO 16QSOP
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075
Maxim Integrated
IC AMP CLASS AB MONO 1.4W 10UMAX
Need more? Email Us
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.2168
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us
ams
IC AMP CLASS AB STEREO 24QFN / Amplifier IC 2-Channel (Stereo) Class AB 24-QFN (4x4)
Lowest to $1.5774

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1959 $59.7950
120+ $0.9813 $117.7560
185+ $0.9507 $175.8795
255+ $0.9200 $234.6000
325+ $0.8894 $289.0550
435+ $0.7973 $346.8255
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess