Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 950V
Id - Continuous Drain Current 2A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 5Ohm at 1A, 10V
Gate Source Voltage(th) (Maximum) at Id 5V at 100μA
Gate Charge (Qg) (Maximum) at Vgs 10nC at 10V
Gate Source Voltage (Maximum) 30V
Input Capacitance (Ciss) (Maximum) at Vds 105pF at 100V
Power Dissipation (Maximum) 45W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-220
Manufacturer Package TO-220-3
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1261708-STP2N95K5
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STP2N95K5 CAD Model

Description

STP2N95K5 - N-Channel MOSFET by STMicroelectronics

The STP2N95K5 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is designed to meet a wide range of applications, offering a perfect balance between efficiency and reliability. It is particularly suited for high-efficiency switching applications, including power supplies, converters, and power management systems.

Key Features

  • High Current Capability: With a continuous drain current (ID) of 2A, the STP2N95K5 can handle significant current loads, making it suitable for heavy-duty operations.
  • High Voltage Threshold: The device can withstand drain-source voltages (VDS) up to 950V, offering a robust solution for high-voltage applications.
  • Low On-Resistance: The on-resistance (RDS(on)) is minimized to ensure high efficiency and reduced power losses during operation.
  • Fast Switching Performance: The MOSFET's fast switching characteristics make it an ideal choice for high-frequency applications.
  • Enhanced Durability: The STP2N95K5 is encapsulated in a TO-220 package, which is known for its durability and ability to dissipate heat effectively.

Applications

The versatile nature of the STP2N95K5 allows it to be used in a wide array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Functions

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STP2N95K5 is no exception, as it is built to provide consistent performance and a long operational lifespan. It is compliant with RoHS and adheres to STMicroelectronics' rigorous testing protocols to ensure that each unit meets the specified parameters.

With its combination of efficiency, power handling, and reliability, the STP2N95K5 N-channel MOSFET stands out as a top choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

STMicroelectronics
N-channel 600V-0.37ohm-10A-TO-220-TO-220FP- IPAK-DPAK Second generation MDmesh Power MOSFET | MOSFET N-CH 600V 10A TO-220FP
Need more? Email Us
ECAD model for STF11NM60N
Microchip Technology
P-Channel Enhancement Mode Vertical DMOS FETs | MOSFET P-CH 40V 0.175A TO92-3
Lowest to $1.7507
ECAD model for TP2104N3-G
Infineon Technologies
Power MOSFET(Vdss=-20V) | MOSFET P-CH 20V 4A 6-TSOP
Lowest to $3.6557
ECAD model for IRF5806
Rohm Semiconductor
Need more? Email Us
ECAD model for RTM002P02FS
Rohm Semiconductor
2.5V Drive Nch MOSFET
Lowest to $0.0528
ECAD model for RU1L002SN
Vishay
Power MOSFET(Vdss=60V, Rds(on)=0.20ohm, Id=1.7A) | MOSFET N-CH 60V 1.7A 4-DIP
Lowest to $8.8637
ECAD model for IRFD014
Infineon Technologies
HEXFET® Power MOSFET ( VDSS = 100V , RDS(on) = 23mΩ , ID = 57A ) | MOSFET N-CH 100V 57A D2PAK
Lowest to $0.6823
ECAD model for IRF3710SPBF
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 93A DPAK
Lowest to $32.8422
ECAD model for IRFR3711Z
Vishay
HEXFET® Power MOSFET | MOSFET N-CH 400V 350MA 4-DIP
Lowest to $10.9672
ECAD model for IRFD310PBF

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0572 $52.8600
120+ $0.8675 $104.1000
180+ $0.8404 $151.2720
250+ $0.8133 $203.3250
320+ $0.7861 $251.5520
430+ $0.7048 $303.0640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,731 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention