The BA4560F-BZE2 is a dual operational amplifier IC manufactured by Rohm Semiconductor. It is designed for a wide variety of audio and general-purpose applications requiring signal amplification and processing. This op-amp features low noise, low distortion, and high gain, making it suitable for demanding audio applications. It operates from a single or dual power supply and offers stable performance over a wide temperature range.
Applications:
- Audio Amplifiers
- Headphone Amplifiers
- Microphone Preamplifiers
- Active Filters
- Line Drivers
Features:
- Dual Operational Amplifiers: Contains two independent op-amps in a single package.
- Low Noise: Minimizes unwanted noise in audio signals.
- Low Distortion: Provides accurate signal amplification with minimal distortion.
- High Gain: Offers high open-loop gain for precise signal amplification.
- Single or Dual Power Supply Operation: Can operate from a single or dual power supply.
- Wide Input Voltage Range: Supports a wide range of input signal levels.
- Internal Frequency Compensation: Ensures stable operation without external compensation components.
- Short-Circuit Protection: Protects the op-amp from damage due to output short circuits.
Benefits:
- High-Quality Audio Reproduction: Low noise and low distortion ensure high-fidelity audio reproduction.
- Versatile Applications: Suitable for a wide range of audio and general-purpose applications.
- Simplified Circuit Design: Single or dual power supply operation simplifies circuit design.
- Stable Performance: Internal frequency compensation ensures stable operation.
- Enhanced System Reliability: Short-circuit protection prevents damage due to output shorts.
Additional Details:
The BA4560F-BZE2 is often used in audio equipment, such as preamplifiers, headphone amplifiers, and active filters. It is designed to provide a clean and accurate signal amplification with minimal noise and distortion. The op-amp's performance characteristics, such as input offset voltage, input bias current, and slew rate, are detailed in the Rohm Semiconductor datasheet. External resistors and capacitors can be used to configure the op-amp for specific gain, filtering, or other signal processing functions.
Electrical specifications include a typical supply voltage range of ±4V to ±18V (dual supply) or 8V to 36V (single supply), a low input noise voltage, and a high slew rate. Application notes provide guidance on selecting external components and optimizing circuit performance.