EN
  • EN
  • DE

MAX1971EEE+T

Part No MAX1971EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ/PROG 0.75A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 2
Input Voltage MIN 2.6V
Voltage Input MAX 5.5V
Output Voltage 1.2V (1.5V, 1.8V, 2.5V, 3.3V)
Output Voltage MAX 5.5V
Output Current 750mA
Frequency - Switching 700kHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-SSOP (0.154", 3.90mm Width)
Manufacturer Package 16-QSOP
Win Source Part Number 702368-MAX1971EEE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX1971
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX1971EEE+T CAD Model

Description

Maxim Integrated's MAX1971EEE+T Step-Down Controller

The MAX1971EEE+T from Maxim Integrated is a high-performance, synchronous step-down switching controller designed to deliver precise voltage regulation and efficiency for a wide range of applications. This advanced power management IC is ideal for converting a higher voltage input to a lower voltage output with excellent load and line regulation.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range that makes it suitable for a variety of supply sources, from 4.5V to 28V, catering to diverse system requirements.
  • Adjustable Output Voltage: It offers an adjustable output voltage from 0.8V up to 90% of the input voltage, allowing for great flexibility in application design.
  • High Efficiency: The MAX1971EEE+T is designed to maximize efficiency, which is critical for reducing heat and improving system performance, especially in compact electronic devices.
  • Synchronous Operation: With its synchronous rectification, the controller reduces power loss in the MOSFETs, further enhancing efficiency.
  • Protection Features: The device includes a comprehensive set of protection features such as overtemperature protection, overcurrent protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.
  • Compact Package: Housed in a compact 16-lead QSOP package, the MAX1971EEE+T saves valuable board space and is ideal for space-constrained applications.

Applications

The versatility of the MAX1971EEE+T makes it an excellent choice for powering a variety of circuits including:

  • Distributed Power Systems
  • Pre-Regulator for Linear Regulators
  • Telecommunications Equipment
  • Networking Equipment
  • Industrial Systems

Maxim Integrated's commitment to quality and innovation is exemplified in the MAX1971EEE+T step-down controller. Its robust feature set, combined with its compact form factor, makes it a powerful solution for designers looking to optimize power management in their next project.

For detailed specifications, application notes, and support documentation, it's recommended to consult the official Maxim Integrated datasheet and product resources.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess