EN
  • EN
  • DE

2SD1757K

Part No 2SD1757K
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Power Transistor (15V, 0.5A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1126313-2SD1757K
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 2SD1757K CAD Model

Description

The 2SD1757K is an NPN epitaxial planar transistor manufactured by Rohm Semiconductor, designed for power amplification and high-speed switching applications. It is characterized by its high collector current capability, low saturation voltage, and fast switching speed, making it suitable for a variety of power control and signal amplification circuits.

Applications:

  • Power Amplifiers: Used as the output stage in audio and video power amplifiers to drive speakers or other loads.
  • Switching Regulators: Employed in DC-DC converters and power supplies for efficient voltage regulation.
  • Motor Control Circuits: Used for controlling the speed and direction of small to medium-sized DC motors.
  • Inverter Circuits: Integrated into inverter designs to convert DC power to AC power efficiently.
  • Lighting Control: Used in dimming and switching circuits for controlling LED or incandescent lighting systems.

Features:

  • High Collector Current: Capable of handling a substantial collector current.
  • Low Saturation Voltage: Minimizes power loss and improves overall efficiency.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Breakdown Voltage: Offers reliable performance even under high-voltage conditions.
  • Excellent hFE Linearity: Maintains consistent performance over a wide range of collector currents.

Benefits:

  • Increased Efficiency: Low saturation voltage reduces power dissipation, leading to higher efficiency in power circuits.
  • Improved Performance: Fast switching speed allows for higher frequency operation and better transient response.
  • Reliable Operation: High breakdown voltage ensures stable performance in demanding conditions.
  • Versatile Use: Suitable for a broad range of applications, reducing the need for specialized components.
  • Cost-Effective: Provides a balance of performance and cost, making it an economical choice for various designs.

Additional Details:

The 2SD1757K comes in a TO-220 package or similar. Critical specifications include collector-emitter voltage (VCEO), continuous collector current (IC), and power dissipation (PD). Designers should consult the manufacturer's datasheet for precise voltage, current, and temperature ratings to ensure safe and optimal operation within the intended circuit. Proper heat sinking may be necessary to maintain the transistor within its safe operating area, depending on the specific application and operating conditions.

You May Also Be Interested in

Lattice Semiconductor Corporation
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
STMicroelectronics
Need more? Email Us
Genesys
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Vishay
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4359 $58.4616
58+ $1.9982 $115.8956
90+ $1.9358 $174.2220
124+ $1.8734 $232.3016
160+ $1.8110 $289.7600
214+ $1.6239 $347.5146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 106,900 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess