EN
  • EN
  • DE

2SC5662

Part No 2SC5662
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description High-Frequency Amplifier Transistor(11V, 50mA, 3.2GHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1125999-2SC5662
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SC5662 CAD Model

Description

The 2SC5662 is a silicon NPN epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for high-frequency amplification and switching applications. It is commonly used in various electronic devices and circuits where a reliable and efficient NPN transistor is required.

Applications

  • High-Frequency Amplifiers: Used in RF and IF amplifier stages in communication equipment.
  • Oscillators: Employed in oscillator circuits for generating signals at various frequencies.
  • Switching Circuits: Utilized in high-speed switching circuits for signal control and processing.
  • Mixers: Integrated into mixer circuits for frequency conversion in communication systems.
  • Driver Stages: Used as a driver transistor for higher power amplifiers.

Features

  • NPN Epitaxial Planar Transistor: Provides excellent high-frequency characteristics.
  • Low Noise Figure: Ensures low noise performance in amplifier applications.
  • High Transition Frequency (fT): Offers high gain at high frequencies.
  • High Collector Current (IC): Capable of handling moderate collector currents.
  • Small Package: Available in a compact package for space-saving designs.

Benefits

  • Enhanced Signal Amplification: Delivers efficient signal amplification at high frequencies.
  • Reduced Noise Interference: Minimizes noise in amplifier circuits, improving signal quality.
  • Improved Circuit Performance: Enhances the overall performance of high-frequency circuits.
  • Compact Design Integration: Enables integration into space-constrained electronic devices.
  • Reliable Switching Operation: Provides reliable and fast switching capabilities.

Additional Details

The 2SC5662 is typically supplied in a small plastic package suitable for surface mount or through-hole mounting. It features a collector-emitter voltage (VCEO) rating sufficient for many low to medium voltage applications. The transistor's high transition frequency and low noise figure make it well-suited for sensitive receiver and amplifier circuits. Proper heat sinking may be required in applications where the transistor dissipates significant power. Its characteristics are optimized for use in VHF and UHF frequency bands.

You May Also Be Interested in

Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Need more? Email Us
Micron Technology Inc.
Lowest to $8.2538
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Lattice Semiconductor Corporation
Need more? Email Us
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess