EN
  • EN
  • DE

2SB1306

Part No 2SB1306
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description 1.2W PACKAGE POWER TAPED TRANSISTOR DESIGNED FOR USE WITH AN AUTOMATIC PLACEMENT MECHINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124854-2SB1306
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SB1306 CAD Model

Description

The 2SB1306 is a silicon PNP epitaxial planar transistor manufactured by Rohm Semiconductor. This transistor is designed for applications requiring high current amplification and switching capabilities. It is commonly used in power amplifiers, switching regulators, and motor control circuits.

Applications

  • Power Amplifiers: Used in audio and signal amplifiers to boost signal strength.
  • Switching Regulators: Integrated into switching power supplies for efficient voltage regulation.
  • Motor Control Circuits: Employed to control the speed and direction of DC motors.
  • DC-DC Converters: Used in DC-DC converters to convert voltage levels.
  • Linear Regulators: Implemented in linear voltage regulators for stable voltage output.

Features

  • PNP Epitaxial Planar Transistor: High-performance transistor structure.
  • High Collector Current (IC): Capable of handling significant current levels.
  • Low Saturation Voltage (VCE(sat)): Minimizes power dissipation in saturated state.
  • High Current Gain (hFE): Provides good amplification characteristics.
  • Low Output Capacitance (Cob): Reduces signal distortion at high frequencies.
  • Compact Package: Suitable for space-constrained applications.

Benefits

  • High Power Amplification: Delivers excellent amplification characteristics for power amplifiers.
  • Efficient Switching: Low saturation voltage reduces power losses in switching applications.
  • High Current Handling Capability: Suitable for driving loads requiring high current.
  • Reliable Operation: Proven design ensures stable and reliable performance.
  • Compact Design: Small package size enables integration into space-constrained applications.

Additional Details

The 2SB1306 is typically used in applications where high current amplification or efficient switching is required. Its high collector current capability allows it to drive relatively large loads, while its low saturation voltage minimizes power dissipation when used as a switch. The transistor also features a high current gain, making it suitable for amplifying weak signals. The 2SB1306 is available in a through-hole package, facilitating easy mounting and soldering. Furthermore, its robust design ensures reliable operation over a wide range of temperature and voltage conditions. This transistor is widely used in various electronic circuits, ranging from audio amplifiers to power supplies.

You May Also Be Interested in

Vishay
Need more? Email Us
Infineon Technologies
Lowest to $9.7932
Analog Devices Inc.
Lowest to $18.2138
Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Texas Instruments
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess