EN
  • EN
  • DE

74F112SC

Part No 74F112SC
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Dual JK Negative Edge-Triggered Flip-Flop | IC FF JK TYPE DUAL 1BIT 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Set(Preset) and Reset
Type JK Type
Output Type Differential
Number of Bits per Element 1
Clock Frequency 105MHz
Max Propagation Delay at V, Max CL 6.5ns at 5V, 50pF
Trigger Type Negative Edge
Current - Output High, Low 1mA, 20mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 19mA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Family Part Number 74F112
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1131261-74F112SC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74F112SC CAD Model

Description

ON Semiconductor 74F112SC Flip-Flop

The 74F112SC from ON Semiconductor is a high-performance, dual J-K flip-flop integrated circuit, designed with the precision and reliability expected from a leading semiconductor manufacturer. This device features individual J, K inputs, set (S) and reset (R) inputs, and clock (CP) inputs for each flip-flop. The 74F112SC is an essential component for a wide range of digital applications where synchronous control is necessary, such as in counters, shift registers, control circuits, and various other sequential logic operations.

With its edge-triggered design, the 74F112SC ensures that the state of the flip-flop changes only at the rising edge of the clock signal, providing a clear and stable transition. This characteristic is vital for applications requiring precise timing and synchronization. The set and reset inputs are asynchronous, allowing for immediate setting or resetting of the flip-flop irrespective of the clock signal, which adds an extra layer of control flexibility for system designers.

The 74F112SC is housed in a compact SOIC-16 package, making it suitable for space-constrained applications while still offering ease of integration into a variety of circuit designs. The device operates over a wide power supply range, accommodating various logic level requirements and ensuring compatibility with other logic families when used in mixed-logic environments.

Key features of the 74F112SC include:

  • High-speed performance, with a typical clock frequency of tens of megahertz.
  • Low power consumption, which is crucial for energy-sensitive designs.
  • High noise immunity, ensuring reliable operation in electrically noisy environments.
  • Compatibility with standard TTL logic levels.
  • Industrial operating temperature range, making it suitable for a wide range of environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the 74F112SC flip-flop. Whether you are developing sophisticated digital systems or simple timing circuits, this versatile component offers a reliable solution to meet your sequential logic requirements. Its robust design and ease of use make it a preferred choice for engineers and designers seeking a dependable flip-flop solution.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.2703
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
Microchip Technology
5V/3.3V DIFFERENTIAL DATA AND CLOCK D FLIP-FLOP | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $2.5029
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOP WITH 3-STATE OUTPUTS | IC FF D-TYPE DUAL 8BIT 48TVSOP
Lowest to $8.1895
Toshiba Semiconductor and Storage
IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.3387
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
5V ECL Dual Differential Data and Clock D Flip-Flop With Set and Reset | IC FF D-TYPE DUAL 1BIT 20SOIC
Lowest to $8.7815
Texas Instruments
16-BIT EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Lowest to $2.9605

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess