EN
  • EN
  • DE

2SAR552P

Part No 2SAR552P
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Midium Power Transistors (-30V / -3A)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124717-2SAR552P
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SAR552P CAD Model

Description

The 2SAR552P is a PNP silicon epitaxial transistor manufactured by Rohm Semiconductor. It is designed for switching and amplifier applications. This transistor is known for its low saturation voltage and high-speed switching capabilities, making it suitable for a wide range of electronic circuits.

Applications

  • High-speed switching circuits: Ideal for applications where rapid on/off switching is required.
  • Amplifier circuits: Can be used in both small-signal and medium-power amplifier stages.
  • DC-DC converters: Suitable for use in voltage regulation and power conversion circuits.
  • Load switches: Used to control power to various loads in electronic devices.
  • Inverter circuits: Employed in circuits that invert digital signals.

Features

  • Low saturation voltage: Minimizes power loss during switching, improving efficiency.
  • High-speed switching: Enables rapid on/off transitions, suitable for high-frequency applications.
  • Excellent hFE linearity: Provides consistent gain performance over a wide range of collector currents.
  • Compact package: Available in a small surface-mount package for space-constrained applications.
  • High collector current: Capable of handling moderate current levels.

Benefits

  • Improved efficiency: Low saturation voltage reduces power dissipation and improves overall circuit efficiency.
  • Faster response times: High-speed switching enables quicker response in time-critical applications.
  • Stable performance: Excellent hFE linearity ensures consistent gain characteristics, reducing distortion.
  • Space-saving design: Compact package allows for integration into smaller electronic devices.
  • Versatile usage: Suitable for a broad range of applications, including switching, amplification, and power conversion.

The 2SAR552P has a collector-emitter voltage (VCEO) rating of -50V and a collector current (IC) rating of -500mA. Its total power dissipation is typically around 250mW. The transistor's operating temperature range extends from -55°C to +150°C. It is commonly housed in a SOT-23 or similar small-outline package, facilitating easy integration into PCB layouts. This transistor is a reliable and efficient choice for various electronic applications requiring switching and amplification functions.

You May Also Be Interested in

Vishay
MOSFET N-CH 150V 128A D2PAK
Lowest to $3.9141
Panasonic
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
Low-Voltage Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.1769
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2557 $58.6482
63+ $1.8515 $116.6445
97+ $1.7937 $173.9889
134+ $1.7360 $232.6240
173+ $1.6782 $290.3286
231+ $1.5038 $347.3778
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess