EN
  • EN
  • DE

2SA1819

Part No 2SA1819
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description TRANSISTORS TO 92L TO-92LS MRT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 1124558-2SA1819
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SA1819 CAD Model

Description

The 2SA1819 is a PNP silicon epitaxial planar transistor manufactured by Rohm Semiconductor. It is primarily designed for use in audio amplifier applications, especially in the output stage. This transistor is known for its high power handling capability, high current capacity, and low distortion characteristics, making it suitable for delivering high-fidelity audio signals.

Applications

  • Audio power amplifiers
  • Output stages of audio amplifiers
  • Hi-Fi audio equipment
  • Home theater systems
  • Professional audio equipment

Features

  • High collector current (IC = -10A)
  • High power dissipation (PC = 80W)
  • Low distortion characteristics
  • High collector-emitter voltage (VCEO = -180V)
  • Excellent frequency response

Benefits

  • Ability to drive large speakers with high power output due to its high collector current and power dissipation ratings.
  • High-fidelity audio reproduction because of its low distortion characteristics, ensuring minimal signal degradation.
  • Suitable for high-voltage applications due to its high collector-emitter voltage rating.
  • Excellent audio quality across a wide frequency range.
  • Robust and reliable performance in demanding audio amplifier circuits.

Additional Details

The 2SA1819 is typically housed in a TO-220 or similar package designed for effective heat dissipation. Proper heatsinking is crucial to ensure the transistor operates within its safe operating area (SOA), especially when delivering high power output. It is essential to consult the datasheet for specific operating conditions and thermal management guidelines.

Key parameters include the collector-base voltage (VCBO), emitter-base voltage (VEBO), and DC current gain (hFE). The transistor's thermal resistance is a critical factor in determining the required heatsink size. Datasheets provide detailed information on thermal resistance, which is vital for designing proper cooling solutions. It is also important to consider the transistor's second breakdown characteristics, especially when operating at high voltages and currents. The 2SA1819 is designed as a complement to the NPN transistor 2SC4793.

You May Also Be Interested in

Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess