EN
  • EN
  • DE

2SA1560

Part No 2SA1560
Manufacturer Rohm Semiconductor
Catalog Hard To Find
Description Epitaxial Planar NPN Silicon Transistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rohm Semiconductor
Win Source Part Number 1124491-2SA1560
Manufacturer Homepage www.rohm.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SA1560 CAD Model

Description

The 2SA1560 is a PNP bipolar transistor manufactured by Rohm Semiconductor. This transistor is designed for low-noise amplifier applications and general-purpose switching. Its low noise figure and high gain make it suitable for sensitive signal amplification.

Applications:

  • Low-Noise Amplifiers (LNAs): Used in LNAs to amplify weak signals without introducing significant noise.
  • Audio Amplifiers: Implemented in audio amplifier circuits to enhance signal quality.
  • General-Purpose Switching: Employed in various switching applications where a PNP transistor is required.
  • Signal Processing: Used in signal processing circuits for amplification and signal conditioning.
  • Communication Systems: Applied in communication devices for signal amplification.

Features:

  • PNP Bipolar Transistor: Standard PNP configuration suitable for a wide range of applications.
  • Low Noise Figure: Minimizes noise introduced during signal amplification.
  • High Gain: Provides significant signal amplification.
  • High Transition Frequency: Enables efficient operation in high-frequency circuits.
  • Low Collector-Emitter Saturation Voltage: Reduces power loss during switching.

Benefits:

  • Improved Signal Quality: Low noise figure minimizes noise, resulting in improved signal quality.
  • High Amplification: High gain provides significant signal amplification.
  • Efficient Switching: Low saturation voltage minimizes power dissipation.
  • Compact Size: Allows for integration into smaller form factor devices.
  • Versatile Application: Suitable for a wide range of amplifier and switching applications.

Specifications:

The 2SA1560 typically features a collector-emitter voltage (VCEO) of -50V, a collector current (IC) of -50mA, and a power dissipation (PC) of 250mW. The typical noise figure is around 1dB. It is commonly available in a SOT-23 package. These specifications should be confirmed with the manufacturer's datasheet.

This transistor is designed to meet the demands of low-noise amplifier applications, offering a combination of high performance and reliability. It is also lead-free and RoHS compliant, reflecting a commitment to environmental responsibility.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639
Lattice Semiconductor Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Micron Technology Inc.
Lowest to $16.8087
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
STMicroelectronics
Lowest to $1.4553
Micron Technology Inc.
Lowest to $8.2538
NXP / Nexperia
IC MPU MPC83XX 400MHZ 668BGA
Lowest to $123.1344

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess