Products specifications Report Issue?

Categories Embedded - Microprocessors
Win Source Part Number 955075-BX80571E6700
Series *
Ultra Librarian 3D Model Ultra Librarian BX80571E6700 CAD Model

Description

The Intel BX80571E6700 is an embedded microprocessor tailored for demanding industrial and commercial applications where performance and reliability are paramount. Part of Intel's embedded solutions lineup, this processor is engineered for extended lifecycle support and consistent availability.

Applications

  • Industrial Control Systems: Integral to the operation of industrial control systems and machinery.
  • Network Appliances: Powers network routers, firewalls, and other network devices.
  • Digital Surveillance Systems: Used in video surveillance systems and security equipment.
  • Military and Aerospace Applications: Suitable for defense and aerospace systems requiring high reliability.
  • Test and Measurement Equipment: Integrated into testing and measurement instruments.

Features

  • High-Performance Processing: Provides robust processing power for demanding applications.
  • Extended Temperature Range: Operates reliably in extreme temperature conditions.
  • Embedded Lifecycle Support: Offers long-term availability and support for embedded systems.
  • Integrated Security Features: Incorporates hardware-based security features for data protection.
  • Advanced I/O Connectivity: Supports a wide range of I/O interfaces for connectivity with various peripherals.

Benefits

  • Increased System Reliability: Designed for high reliability in harsh industrial environments.
  • Improved Performance: Provides high processing power for demanding applications.
  • Enhanced Security: Protects sensitive data with hardware-based security features.
  • Reduced Downtime: Extended temperature range ensures reliable operation in extreme conditions.
  • Long-Term Availability: Ensures availability of the processor for extended periods, simplifying product lifecycle management.

Technical Specifications: The BX80571E6700 features a multi-core architecture, integrated graphics (depending on the specific model), and support for various memory types. Detailed specifications, including clock speed, cache size, and TDP, will vary. Its rugged design and enhanced features make it suitable for critical embedded applications.

You May Also Be Interested in

Advanced Micro Devices
IC MPU I186
Lowest to $2.5383
ECAD model for N80C188/TR
NXP / Nexperia
IC MPU MPC85XX 667MHZ 783FCPBGA
Lowest to $166.7369
ECAD model for MPC8541VTALF
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MPU MPC83XX 667MHZ 672LBGA
Lowest to $92.6761
ECAD model for MPC8349EVVALFB
Intel
IC MPU 80C286 12.5MHZ 68PLCC
Need more? Email Us
ECAD model for N80C286-12
Freescale Semiconductor - NXP
IC MPU MPC83XX 800MHZ PBGA689
Lowest to $968.8421
ECAD model for MPC8378ECVRANGA
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
Microchip Technology
IC MCU 8BIT 128KB FLASH 80TQFP
Lowest to $16.1161
ECAD model for PIC18F87J90T-I/PT
Renesas Electronics America
IC MPU SUPERH SH7700 133MHZ
Lowest to $56.7890
ECAD model for R8A77210C133BGV

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention