EN
  • EN
  • DE

RK3126

Part No RK3126
Manufacturer Rockchip
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Rickchip
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835529-RK3126
Ultra Librarian 3D Model Ultra Librarian RK3126 CAD Model

Description

The Rockchip RK3126 is a Quad-Core Cortex-A7 processor designed for entry-level tablet and OTT (Over-The-Top) box applications. It's an integrated System-on-Chip (SoC) that provides a balance of performance and power efficiency for cost-sensitive devices.

Applications

  • Entry-level Tablets
  • OTT Boxes (e.g., streaming media players)
  • Educational Devices
  • Digital Signage
  • Smart Home Devices

Features

  • Quad-Core Cortex-A7 CPU: Provides sufficient processing power for basic applications and multimedia playback.
  • ARM Mali-400MP2 GPU: Supports graphics acceleration for smooth video playback and basic gaming.
  • Video Decoding: Supports H.264, VP8, and other common video codecs.
  • Display Interface: Typically supports LCD panels with resolutions up to 1280x800 or similar.
  • Connectivity: Includes integrated Wi-Fi and Bluetooth for wireless communication.
  • Memory Support: Supports DDR3 and/or DDR3L memory.
  • Peripheral Interfaces: Offers a variety of interfaces such as USB, HDMI, UART, SPI, I2C, and GPIO for connecting external devices and peripherals.
  • Power Management: Integrated power management unit (PMU) optimizes power consumption for longer battery life.

Benefits

  • Cost-Effective: The RK3126 offers a good balance of performance and features at a competitive price point, making it suitable for budget-conscious devices.
  • Energy Efficient: The Cortex-A7 architecture and integrated PMU contribute to low power consumption, extending battery life in portable devices.
  • Multimedia Capabilities: Supports smooth playback of various video formats, making it suitable for media consumption.
  • Integrated Connectivity: Built-in Wi-Fi and Bluetooth simplify integration and reduce the need for external modules.
  • Versatile Platform: The RK3126 can be used in a variety of applications, from tablets to OTT boxes.
  • Simplified Development: Rockchip provides software development kits (SDKs) and tools to simplify the development process.

Additional Details

The RK3126 typically operates at clock speeds between 1.2 GHz and 1.3 GHz. It is manufactured using a 28nm process. It supports Android operating systems. Further specifications depend on the specific configuration and implementation by the device manufacturer.

You May Also Be Interested in

National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess