EN
  • EN
  • DE

AM26C31MDREP

Part No AM26C31MDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD DIFF LINE DVR 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Protocol RS422, RS485
Number of Drivers/Receivers 4/0
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -55°C to 125°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1016536-AM26C31MDREP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AM26C31MDREP CAD Model

Description

Product Overview: AM26C31MDREP from Texas Instruments

The AM26C31MDREP is a robust, high-speed quadruple differential line driver designed by Texas Instruments to meet the stringent requirements of the military, aerospace, and defense sectors. This device is part of TI's Enhanced Product (EP) portfolio, which guarantees operation under extreme conditions and provides a higher level of reliability and performance compared to standard commercial products.

Key Features

  • High-Speed Operation: The AM26C31MDREP is capable of delivering high-speed data transmission, which is essential for applications requiring fast and reliable communication.
  • Differential Line Driver: It features a quadruple differential line driver configuration, ensuring that signals are transmitted with a high degree of noise immunity and robustness over long distances.
  • Meets Military Specifications: As part of TI's military-grade product offerings, this device is manufactured and tested to meet or exceed the stringent specifications required by military standards.
  • Wide Supply Voltage Range: The device supports a wide range of supply voltages, making it versatile for various system designs and ensuring compatibility with a broad spectrum of other components.
  • Low Power Consumption: Despite its high-speed capabilities, the AM26C31MDREP is designed to be power-efficient, which is critical for battery-powered or energy-sensitive systems.
  • Interoperability: This line driver is designed to be compatible with industry-standard requirements, ensuring easy integration into existing systems without the need for extensive redesigns.

Applications

The AM26C31MDREP is ideally suited for critical communication systems where reliability and performance cannot be compromised. Its typical applications include:

  • Satellite communication systems
  • Avionics and onboard aircraft systems
  • Military communication equipment
  • Secure data transmission in harsh environments

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of their intended applications. The AM26C31MDREP is no exception, as it undergoes rigorous testing and quality assurance processes to ensure that it performs to the highest standards, even under the most challenging conditions.

For designers and engineers looking for a reliable and high-performance differential line driver, the AM26C31MDREP from Texas Instruments stands out as an excellent choice that balances speed, power efficiency, and military-grade robustness.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.8577 $54.8616
18+ $5.6269 $101.2842
28+ $5.4510 $152.6280
38+ $5.2752 $200.4576
50+ $5.0994 $254.9700
66+ $4.5718 $301.7388
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess