EN
  • EN
  • DE

XC3190A-2TQ176C

Part No XC3190A-2TQ176C
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description XC3190A-2TQ176C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1105292-XC3190A-2TQ176C
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XC3190A-2TQ176C CAD Model

Description

The XC3190A-2TQ176C is a Field-Programmable Gate Array (FPGA) from the Xilinx XC3000 series, currently supplied by Rochester Electronics. This FPGA is designed to provide a flexible and adaptable platform for implementing various digital logic circuits and systems. It is packaged in a 176-pin Thin Quad Flat Pack (TQFP).

Applications

  • Digital Signal Processing (DSP): Implementing custom DSP algorithms for audio, video, and communication systems.
  • Embedded Control Systems: Controlling peripherals and managing system resources in embedded applications.
  • Networking Equipment: Implementing custom network protocols and interfaces.
  • Industrial Automation: Implementing programmable logic controllers (PLCs) and robotic control systems.
  • Medical Devices: Implementing custom logic and signal processing for medical imaging and monitoring systems.

Features

  • Configurable Logic Blocks (CLBs): Provide the fundamental building blocks for implementing digital logic functions.
  • Input/Output Blocks (IOBs): Programmable pins for interfacing with external devices and systems.
  • Programmable Interconnect Resources: A flexible network of routing channels for connecting CLBs and IOBs.
  • On-Chip Memory: Provides storage for data and intermediate computations.
  • JTAG Interface: Allows for in-system programming and debugging.

Benefits

  • Design Flexibility: Easily adaptable to changing design requirements through reprogramming.
  • Reduced Time to Market: Faster development cycles compared to traditional ASIC designs.
  • Cost-Effective Solution: Economical for prototyping and low-volume production.
  • Parallel Processing Capabilities: Enables high-performance applications through parallel execution of tasks.
  • Long-Term Availability: Continued availability through Rochester Electronics.

The XC3190A-2TQ176C, with the '-2' likely indicating a specific speed grade, is well-suited for applications requiring a high degree of flexibility and programmability. The TQFP package provides a compact form factor for surface mount assembly. As supplied by Rochester Electronics, this part ensures continued availability for customers with long-term production requirements. The device is configured by loading a configuration file that defines the connections and functions of the CLBs and IOBs within the FPGA.

You May Also Be Interested in

Kemet
Need more? Email Us
Microchip Technology
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Xilinx Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
ITT Cannon, LLC
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess