EN
  • EN
  • DE

APL5602R-12VI-TRG

Part No APL5602R-12VI-TRG
Manufacturer Anpec
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Anpec
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 817613-APL5602R-12VI-TRG
Ultra Librarian 3D Model Ultra Librarian APL5602R-12VI-TRG CAD Model

Description

The APL5602R-12VI-TRG is a low dropout (LDO) linear regulator from Anpec Electronics. It is designed to deliver a stable and precise 1.2V output voltage. This regulator is well-suited for applications that require a regulated 1.2V power supply, ensuring reliable operation of sensitive components. The 'R' designation in the part number often signifies a specific package type or feature variation within the APL5602 series.

Applications:

  • Post regulators for SMPS: Used to further stabilize the outputs of switching-mode power supplies.
  • Motherboards: Provides stable voltage rails for critical motherboard circuits.
  • Graphic cards: Powers voltage-sensitive components on graphic cards.
  • Add-on cards: Provides regulated power for various expansion cards.
  • HDD: Supplies stable voltage to hard disk drives.
  • CD-ROM, DVD-ROM: Powers the internal circuitry of optical drives.

Features:

  • Low Dropout Voltage: Operates with minimal input-output voltage difference for improved efficiency.
  • High Output Accuracy: Ensures a precise and reliable 1.2V output.
  • Over Current Protection: Safeguards the regulator and connected devices from excessive current.
  • Over Temperature Protection: Protects against thermal damage by disabling the regulator at high temperatures.
  • Enable/Disable Control: Allows for convenient power management.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits:

  • Stable Voltage Supply: Guarantees consistent and reliable performance of connected components.
  • High Efficiency: Reduces power consumption and minimizes heat generation.
  • Protection Features: Enhances system reliability and prevents component failures.
  • Compact Size: Simplifies integration into small form factor electronic devices.
  • Simplified Design: Eases power supply design and reduces component count.

Additional Details:

The APL5602R-12VI-TRG operates with a typical input voltage range and offers excellent line and load regulation performance. Its built-in overcurrent and over-temperature protection features contribute to system reliability. The enable/disable control allows for efficient power management. The device is available in a compact package, suitable for a wide range of applications where space is limited. The specific package type and pinout are determined by the 'R' in the part number. The regulator is also compliant with RoHS standards.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Phoenix Contact
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616

Pricing & Ordering

Quantity Unit Price Ext. Price
530+ $0.1094 $57.9820
1,290+ $0.0899 $115.9710
1,995+ $0.0870 $173.5650
2,745+ $0.0842 $231.1290
3,550+ $0.0815 $289.3250
4,750+ $0.0730 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess