EN
  • EN
  • DE

XC3130A-1PC68C

Part No XC3130A-1PC68C
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Description XC3130A-1PC68C Xilinx
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1199159-XC3130A-1PC68C
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC3130A-1PC68C CAD Model

Description

The XC3130A-1PC68C is a Field-Programmable Gate Array (FPGA) from the XC3000 series manufactured by Rochester Electronics. This device offers a flexible and customizable platform for implementing a wide range of digital logic circuits. As a part of the XC3000 family, it builds upon a tradition of reliable and versatile programmable logic solutions, now available through Rochester Electronics ensuring continued availability.

Applications

  • Prototyping: Rapid prototyping of digital circuits and systems.
  • Custom Logic: Implementation of custom logic functions tailored to specific application requirements.
  • Glue Logic: Interfacing between different components and systems with varying interface standards.
  • Signal Processing: Implementation of digital signal processing algorithms.
  • Control Systems: Development of embedded control systems.

Features

  • Configurable Logic Blocks (CLBs): Array of configurable logic blocks that can be programmed to implement various logic functions.
  • Input/Output Blocks (IOBs): Programmable input/output blocks for interfacing with external devices.
  • Interconnect Resources: Flexible interconnect resources for routing signals between CLBs and IOBs.
  • Static RAM (SRAM) Configuration: Configuration data is stored in SRAM, allowing for easy reprogramming.
  • 68-Pin Package: Provided in a 68-pin package for convenient mounting and connection.

Benefits

  • Flexibility: Offers high flexibility in implementing custom digital logic circuits.
  • Reprogrammability: Can be easily reprogrammed to change the implemented logic functions.
  • Reduced Time-to-Market: Accelerates the development process by allowing for rapid prototyping and iteration.
  • Cost-Effectiveness: Provides a cost-effective solution for implementing custom logic functions compared to full custom ASICs.
  • Continued Availability: Rochester Electronics ensures the continued availability of this FPGA.

Additional Details

The XC3130A-1PC68C is particularly suited for applications requiring moderate logic density and flexible I/O capabilities. The device is supported by Xilinx development tools, which provide a comprehensive environment for designing, simulating, and implementing digital circuits. Detailed specifications regarding voltage levels, timing characteristics, and power consumption are available in the product datasheet. It should be noted that Rochester Electronics specializes in providing long-lifecycle support for end-of-life (EOL) and obsolete components, making this part a valuable option for designs needing extended availability.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293
Schneider Electric
INDUCTIVE PROXIMITY SENSORS XS, / Inductive Proximity Sensor 2.362" (60mm) IP67 Module
Need more? Email Us
Torex Semiconductor Ltd
Need more? Email Us
Rohm Semiconductor
Lowest to $24.4814
Vishay
DIODE GEN PURP 600V 2A DO214AA / Diode Standard 600 V 2A Surface Mount DO-214AA (SMB)
Lowest to $0.2725
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Cortina
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess