EN
  • EN
  • DE

W49C65-01H

Part No W49C65-01H
Manufacturer Rochester Electronics
Catalog Custom Parts (U - Z)
Description Processor Specific Clock Generator, 75MHZ, Cmos, PDSO48
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1212198-W49C65-01H
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W49C65-01H CAD Model

Description

The W49C65-01H is a microcontroller manufactured by Winbond, now supplied by Rochester Electronics. It is often used in embedded systems for various control and processing tasks. Rochester Electronics continues to manufacture this to the original specifications to support legacy systems and applications.

Applications

  • Embedded Control Systems: Used in a wide range of embedded applications, such as industrial control, automotive electronics, and consumer electronics.
  • Data Acquisition Systems: Employed in systems that collect and process data from sensors and other sources.
  • Communication Systems: Utilized in communication devices, such as modems and network interfaces.
  • Industrial Automation: Used in programmable logic controllers (PLCs) and other industrial automation equipment.
  • Consumer Electronics: Integrated into appliances, remote controls, and other consumer products.

Features

  • Microcontroller Core: Contains a processing core for executing instructions.
  • On-Chip Memory: Includes RAM and ROM for program storage and data storage.
  • I/O Ports: Provides general-purpose input/output pins for interfacing with external devices.
  • Timers and Counters: Features timers and counters for timing and counting functions.
  • Serial Communication Interfaces: Supports UART, SPI, and I2C interfaces for serial communication.

Benefits

  • Versatile Control Capabilities: Enables flexible control and processing of various electronic systems.
  • Integrated Functionality: Reduces the need for external components and simplifies system design.
  • Easy Interfacing: Allows for easy connection to external devices and peripherals.
  • Real-Time Operation: Supports real-time control and processing applications.
  • Cost-Effective Solution: Provides a cost-effective solution for embedded control applications.

Additional Details

The W49C65-01H is typically available in a DIP or surface-mount package. Its electrical characteristics include specific voltage and current ratings, clock frequency, and memory size. Detailed specifications can be found in the manufacturer's datasheet provided by Rochester Electronics. This microcontroller is a crucial component in a variety of embedded systems, providing the processing power and control capabilities necessary for their operation. As Rochester Electronics continues to manufacture this part, it is still a valid solution for new projects and legacy system maintenance.

You May Also Be Interested in

Torex Semiconductor Ltd
IC REG LINEAR 2.5V 150MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SSOT-24
Lowest to $0.3231
Cortina
Need more? Email Us
Panjit
Need more? Email Us
Fuji Electric
Need more? Email Us
Cypress Semiconductor Corp
69.006 Mhz Other Clock Generator PDSO8
Need more? Email Us
Union Semiconductor
4 BIT BIDIRECTIONAL TRANSLATOR / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 100Mbps 14-QFN (3.5x3.5)
Lowest to $0.3965
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC / PFC IC Discontinuous (Transition) 45kHz 16-SOIC
Lowest to $1.1336
Torex Semiconductor Ltd
IC REG LINEAR 1.5V 200MA SSOT24 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSOT-24
Lowest to $0.2329
Coilcraft
Wideband RF transformer, SMT, RoHS
Lowest to $3.3293

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess