EN
  • EN
  • DE

W42C31-04GT

Part No W42C31-04GT
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (U - Z)
Description 69.006 Mhz Other Clock Generator PDSO8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1124395-W42C31-04GT
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W42C31-04GT CAD Model

Description

The W42C31-04GT is a high-speed static RAM (SRAM) manufactured by Cypress Semiconductor Corp. SRAMs are a type of semiconductor memory that offers fast access times and are used in applications requiring quick data retrieval and storage.

Applications:

  • Cache Memory
  • Networking Equipment
  • Embedded Systems
  • Digital Signal Processing (DSP)
  • Industrial Control Systems
  • Medical Devices

Features:

  • High Speed: Offers very fast access times, typically in the nanosecond range.
  • Low Power Consumption: Consumes relatively low power compared to dynamic RAM (DRAM).
  • Volatile Memory: Data is lost when power is removed.
  • Asynchronous Operation: Operates asynchronously, simplifying system design.
  • Wide Operating Voltage Range: Can operate over a wide range of supply voltages.
  • Small Package: Available in various compact packages for space-constrained applications.

Benefits:

  • Fast Data Access: Enables quick data retrieval and storage, improving system performance.
  • Simplified Design: Asynchronous operation simplifies memory controller design.
  • Low Power: Reduces power consumption in battery-powered applications.
  • Wide Range of Applications: Suitable for a variety of high-speed memory applications.

Additional Details:

The W42C31-04GT SRAM is commonly used in applications where speed is critical, such as cache memory in processors and high-performance networking equipment. The "04" likely indicates an access time of 4ns, but the datasheet should be consulted. The "GT" may indicate a specific package type or temperature range. It is crucial to consult the manufacturer's datasheet for the most accurate and up-to-date specifications, including the exact access time, memory size, operating voltage range, and operating temperature range. Understanding the specific organization (e.g., 32K x 8) is also crucial for proper implementation.

You May Also Be Interested in

Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Inphi Corporation
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Xicor Inc.
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess