EN
  • EN
  • DE

TP82C55A-2

Part No TP82C55A-2
Manufacturer Rochester Electronics
Catalog OEM Parts (T - Z)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1033379-TP82C55A-2
Categories OEM Parts(T-Z)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TP82C55A-2 CAD Model

Description

The TP82C55A-2 is a programmable peripheral interface (PPI) device manufactured by Rochester Electronics. As a functional equivalent of the Intel 82C55A, it provides a versatile and cost-effective solution for interfacing microprocessor systems with external peripherals. This device is suited for applications that require flexible I/O port configuration and control signals, commonly found in legacy systems and industrial equipment requiring long-term support.

Applications

  • Legacy Microprocessor Systems: Used in older microprocessor-based systems where compatibility with the original 8255A is required.
  • Industrial Control Systems: Employed in industrial automation equipment for controlling machinery, sensors, and other peripherals.
  • Embedded Systems: Integrated into various embedded applications requiring flexible I/O control.
  • Data Acquisition Systems: Utilized in data acquisition systems for interfacing with analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Robotics: Used for controlling robot actuators, sensors, and other components in robotic systems.

Features

  • Programmable I/O Ports: Offers three 8-bit programmable I/O ports (Port A, Port B, and Port C) that can be individually configured as inputs or outputs.
  • Three Operating Modes: Supports three operating modes (Mode 0, Mode 1, and Mode 2) that allow for different I/O configurations and control signals.
  • Bit Set/Reset Capability: Provides the ability to set or reset individual bits within Port C without affecting other bits.
  • Interrupt Handling: Supports interrupt generation through Port C, enabling real-time response to external events.
  • TTL Compatibility: Compatible with standard TTL logic levels, ensuring easy interfacing with other digital components.

Benefits

  • Flexibility: The programmable I/O ports and operating modes provide the flexibility to adapt to a wide range of peripheral devices and applications.
  • Cost-effectiveness: The integrated design reduces the number of external components required, resulting in a lower overall system cost.
  • Simplified Interface: The TTL compatibility simplifies the interface with other digital components, reducing design complexity.
  • Real-Time Response: The interrupt handling capability enables real-time response to external events, making it suitable for time-critical applications.
  • Long-Term Availability: As a product from Rochester Electronics, it is designed for long-term availability, ensuring continued support for legacy systems.

Technical Specifications: The TP82C55A-2 operates on a 5V power supply. It includes three 8-bit I/O ports configurable via a control register. It supports bidirectional data transfer and interrupt handling. Detailed specifications can be found in the device's datasheet provided by Rochester Electronics.

You May Also Be Interested in

TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us
Kemet
Need more? Email Us
Kemet
Need more? Email Us
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Shindengen
Need more? Email Us
Omron
CONN HEADER VERT 14POS 2.54MM / Connector Header Through Hole 14 position 0.100" (2.54mm)
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
Conn Board Stacker HDR 30 POS 28.37mm Stack Height 2.54mm Solder ST Through Hole
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess