EN
  • EN
  • DE

CRO3250B

Part No CRO3250B
Manufacturer Z-Comm
Catalog Miscellaneous
Description VOLTAGE CONTROLLED OSCILLATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Z-Comm
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 820986-CRO3250B
Ultra Librarian 3D Model Ultra Librarian CRO3250B CAD Model

Description

The CRO3250B is a coaxial resonator oscillator (CRO) manufactured by Z-Comm. CROs are voltage-controlled oscillators (VCOs) that use a coaxial resonator to achieve high stability and low phase noise. This makes them suitable for applications requiring a clean and stable signal source.

Applications

  • Wireless communication systems
  • Test and measurement equipment
  • Satellite communication
  • Radar systems
  • Frequency synthesizers

Features

  • Low phase noise
  • High frequency stability
  • Wide tuning range
  • Coaxial resonator technology
  • Compact size

Benefits

  • Improved signal quality in communication systems.
  • Accurate and reliable frequency generation.
  • Flexible frequency control.
  • Reduced interference and noise.
  • Easy integration into existing designs.

Additional Details

The CRO3250B operates at a frequency of 3250 MHz (3.25 GHz). The tuning voltage typically ranges from 0.5V to 4.5V, allowing for precise frequency adjustment. The output power is typically around +7 dBm. Phase noise is a critical specification for VCOs, and the CRO3250B is designed to minimize this parameter, resulting in a cleaner and more stable output signal. The coaxial resonator provides a high Q-factor, contributing to the oscillator's stability and low phase noise performance.

Z-Comm is a reputable manufacturer of VCOs and related components. The CRO3250B is a high-performance oscillator suitable for demanding applications where signal quality and stability are paramount. Always refer to the manufacturer's datasheet for detailed specifications, operating conditions, and application notes to ensure optimal performance and reliability.

You May Also Be Interested in

Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $73.5111 $73.5111
2+ $60.3176 $120.6352
3+ $58.4326 $175.2978
5+ $56.5476 $282.7380
6+ $54.6627 $327.9762
8+ $49.0078 $392.0624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess