EN
  • EN
  • DE

PAL16R6A4MJ/883B

Part No PAL16R6A4MJ/883B
Manufacturer Rochester Electronics
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083837-PAL16R6A4MJ/883B
Categories OEM Parts(O-R)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PAL16R6A4MJ/883B CAD Model

Description

The PAL16R6A4MJ/883B is a Programmable Array Logic (PAL) device re-manufactured or supplied by Rochester Electronics. This device is a high-performance solution for implementing custom logic functions in military and aerospace applications, denoted by the /883B part of the identifier. It offers programmable AND array and fixed OR array structure.

Applications

  • Military Communication Systems: Used in communication systems for signal processing and control functions.
  • Aerospace Control Systems: Implemented in control systems for aircraft and spacecraft, handling critical logic functions.
  • Guidance Systems: Utilized in guidance systems for missiles and other precision-guided munitions.
  • Data Acquisition Systems: Used in data acquisition systems for high-speed data processing and analysis.
  • Avionics Systems: Employed in avionics systems for aircraft, performing key computational tasks.

Features

  • Programmable AND Array: Provides flexibility in designing custom logic functions.
  • Fixed OR Array: Combines the outputs of the AND gates to generate the final output signals.
  • Registered Outputs: Offers registered outputs with feedback for sequential logic applications.
  • High-Speed Performance: Enables the device to operate in high-speed digital systems.
  • Military-Grade Specifications: Manufactured to meet stringent military specifications.

Benefits

  • High Reliability: Designed for demanding military and aerospace applications, ensuring high reliability.
  • Customizable Logic: Provides the ability to implement custom logic functions tailored to specific needs.
  • Reduced Component Count: Integrates multiple logic gates into a single device, reducing component count.
  • Improved System Performance: Offers high-speed operation, contributing to improved system performance.
  • Long-Term Availability: Rochester Electronics ensures long-term availability of the device.

Technical Specifications

The PAL16R6A4MJ/883B is typically a 5V device. It comes in a ceramic package. It includes 16 inputs and 6 registered outputs. The /883B designation indicates compliance with MIL-STD-883, signifying high-reliability manufacturing processes and quality control.

You May Also Be Interested in

Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Yageo
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Intel
Need more? Email Us
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess