EN
  • EN
  • DE

C3311

Part No C3311
Manufacturer General Cable/Carol Brand
Catalog END - OF - LIFE
Description 6C 22 7/30 TC OAS FLEX PVDF TYPE CL2P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer General Cable/Carol Brand
Win Source Part Number 1158462-C3311
Manufacturer Homepage www.generalcable.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian C3311 CAD Model

Description

The C3311 is a flexible cord manufactured by General Cable/Carol Brand. It is a type SEOOW (Service Extra Hard Outdoor Oil Resistant Water Resistant) cable, designed for heavy-duty industrial applications and environments where durability and resistance to harsh conditions are essential.

Applications

  • Portable tools and equipment: Used as power cords for drills, saws, grinders, and other portable tools.
  • Construction sites: Powering temporary lighting, generators, welding equipment, and other machinery on construction sites.
  • Industrial machinery: Providing power to heavy-duty industrial machines and equipment in factories and manufacturing plants.
  • Marine applications: Suitable for use in marine environments, including docks, boats, and ships, where resistance to water and oil is crucial.
  • Stage lighting and sound equipment: Used as power cables for professional lighting and sound systems in theaters, concert venues, and outdoor events.
  • Robotics: Powering robotic arms and other automated systems in industrial settings.

Features

  • SEOOW cable: Designed for severe service outdoors, extra hard usage, oil resistance, and water resistance.
  • Flexible stranding: Constructed with highly flexible copper conductors for superior bending and handling in dynamic applications.
  • Oil-resistant insulation: Each conductor is insulated with premium oil-resistant thermoset material to withstand prolonged exposure to oils and chemicals.
  • Water-resistant jacket: Jacketed with a rugged, water-resistant thermoset compound to protect against moisture, abrasion, and sunlight.
  • Temperature rating: Rated for a wide temperature range, typically -40°C to +90°C, making it suitable for extreme environments.
  • Voltage rating: Rated for a specific voltage, typically 600V, ensuring safe and reliable power transmission.
  • Multiple conductors: Available with various numbers of conductors, from 2 to 5, depending on the specific application requirements.
  • Color-coded conductors: Conductors are color-coded according to industry standards for easy identification and proper wiring.

Benefits

  • Exceptional Durability: Provides long-lasting performance in the most demanding environments due to its robust construction and resistance to oil, water, abrasion, and sunlight.
  • Superior Flexibility: Maintains flexibility even in cold temperatures, making it easy to bend, coil, and handle, which is crucial for portable and dynamic applications.
  • Enhanced Safety: Meets or exceeds industry safety standards, ensuring reliable and safe power transmission in hazardous locations.
  • Broad Versatility: Suitable for a wide range of heavy-duty applications, from portable tools to industrial machinery, providing a reliable power connection in diverse settings.
  • Minimized Downtime: Its durable construction and resistance to environmental factors reduce the risk of damage and failure, minimizing downtime and maintenance costs.

Additional Details

The C3311 cable typically consists of finely stranded copper conductors insulated with a thermoset compound. The conductors are twisted together, often with fillers for added strength and stability, and then encased in a heavy-duty thermoset jacket. The jacket is designed to withstand abrasion, chemicals, and prolonged exposure to the elements. The cable is available in different gauges (e.g., 18 AWG, 16 AWG, 14 AWG, 12 AWG) and with varying numbers of conductors to accommodate different current and voltage requirements. When selecting the appropriate cable for a specific application, it is important to consider the ampacity, voltage drop, and environmental conditions. Always follow local electrical codes and regulations during installation.

You May Also Be Interested in

Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess