EN
  • EN
  • DE

AP3776BMTR-G1

Part No AP3776BMTR-G1
Manufacturer Diodes Incorporated
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTLR AC/DC GEN3 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Output Isolation Isolated
Topology Flyback
Voltage - Start Up 13V
Supply Voltage - Operating 6.1 V to 28 V
Fault Protection Over Temperature, Over Voltage, Short Circuit
Control Operating Temperature -40°C to 85°C (TA)
Case / Package 8-SO
Mounting Surface Mount
Win Source Part Number 121521-AP3776BMTR-G1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP3776BMTR-G1 CAD Model

Description

Product Overview: AP3776BMTR-G1

The AP3776BMTR-G1 is a high-performance, integrated circuit designed and manufactured by Diodes Incorporated, a leading global provider of discrete, analog, and mixed-signal semiconductors. This particular product is a testament to the company's commitment to delivering energy-efficient power management solutions to a wide array of electronic applications.

The AP3776BMTR-G1 is part of the AP3776 series and serves as a power factor correction (PFC) controller. It is specifically engineered to enhance the power factor of AC/DC power systems, ensuring that the power distribution is utilized efficiently. This is crucial for reducing energy loss in power systems and for meeting various international power regulations.

This IC is typically used in applications such as switch-mode power supplies (SMPS), LED drivers, and other power conversion systems that require power factor correction. Its advanced features enable it to deliver optimized performance for these applications, making it a preferred choice for engineers and designers.

Key Features:

  • High Integration: The AP3776BMTR-G1 integrates numerous functions, reducing the need for external components and simplifying design complexity.
  • Efficiency: It is designed to operate with high efficiency across a wide load range, contributing to energy savings and reduced heat generation.
  • Reliability: Built to Diodes Incorporated's high-quality standards, the AP3776BMTR-G1 is robust and reliable, ensuring a long operational lifespan.
  • Flexibility: The device offers flexibility in design with its adjustable output voltage and current settings, allowing it to be used in a variety of power applications.
  • Protection Features: It includes multiple protection features such as overvoltage, overcurrent, and thermal shutdown mechanisms, safeguarding the system against potential damage.
  • Compact Package: The AP3776BMTR-G1 comes in a compact package, which is ideal for space-constrained applications.

Applications:

  • AC/DC Power Supplies
  • LED Lighting Systems
  • Power Adapters
  • Telecommunication Equipment
  • Consumer Electronics

The AP3776BMTR-G1 from Diodes Incorporated represents an excellent choice for designers looking to improve power efficiency and performance in their power management systems. Its combination of integration, efficiency, and protective features make it a versatile and reliable component in any power factor correction application.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
220+ $0.2292 $50.4240
470+ $0.2145 $100.8150
725+ $0.2071 $150.1475
1,045+ $0.1923 $200.9535
1,355+ $0.1849 $250.5395
1,695+ $0.1775 $300.8625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 220 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess