EN
  • EN
  • DE

NCS211SQT2G

Part No NCS211SQT2G
Manufacturer Rochester Electronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC ZERO-DRIFT 1 CIRC SC88/SC70-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Zero-Drift Amplifier 1 Circuit Rail-to-Rail SC-88/SC70-6/SOT-363
Manufacturer ON Semiconductor
Package Bulk
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 6-TSSOP, SC-88, SOT-363
Case / Package SC-88/SC70-6/SOT-363
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 928962-NCS211SQT2G
Ultra Librarian 3D Model Ultra Librarian NCS211SQT2G CAD Model

Description

The NCS211SQT2G is a current sense amplifier manufactured by Rochester Electronics. This device is designed to accurately measure current flowing through a shunt resistor and provide an amplified output signal, enabling precise current monitoring and control in various electronic systems.

Applications

  • Power Supplies: Monitors current in power supplies to provide overcurrent protection and improve efficiency.
  • Motor Control: Measures current in motor control circuits for precise torque control and fault detection.
  • Battery Management Systems (BMS): Monitors current in battery charging and discharging circuits for accurate battery management.
  • Overcurrent Protection: Provides overcurrent protection in various electronic systems to prevent damage.
  • LED Lighting: Monitors current in LED lighting circuits to ensure consistent brightness and prevent overdriving the LEDs.

Features

  • High Accuracy: Offers high accuracy in current measurement, ensuring precise current monitoring and control.
  • Low Offset Voltage: Features low offset voltage, minimizing errors in current measurement.
  • Wide Input Voltage Range: Supports a wide input voltage range, allowing for flexible use in various applications.
  • Gain Options: Available in various gain options to suit different current sensing requirements.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable applications.
  • Small Package: Compact package allows for easy integration into small devices.

Benefits

  • Precise Current Monitoring: Enables precise current monitoring for accurate control and fault detection.
  • Improved System Efficiency: Optimizes system efficiency by providing accurate current feedback.
  • Enhanced Protection: Provides overcurrent protection to prevent damage to electronic components.
  • Easy Integration: Small size and simple interface simplify integration into existing systems.
  • Reliable Performance: Delivers reliable performance in demanding environments.
  • Cost-Effective Solution: Offers a cost-effective solution for current sensing applications.

Additional Details

The NCS211SQT2G operates at a supply voltage of typically 1.8V to 5.5V. The common-mode input voltage range typically extends from -0.3V to +26V. It is a unidirectional current sense amplifier. The gain is fixed internally and there may be different gain versions available. The device is available in a small SOT-23 or similar package. The operating temperature range is typically from -40°C to +125°C. Specific performance characteristics and detailed electrical specifications can be found in the product datasheet provided by Rochester Electronics.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7909 $59.3175
180+ $0.6490 $116.8200
280+ $0.6287 $176.0360
380+ $0.6084 $231.1920
495+ $0.5881 $291.1095
660+ $0.5273 $348.0180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess