EN
  • EN
  • DE

MC10H109M

Part No MC10H109M
Manufacturer Rochester Electronics
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description OR-AND GATE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ
Manufacturer ON Semiconductor
Series 10H
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 75°C
Mounting Surface Mount
Package 16-SOIC (0.209", 5.30mm Width)
Case / Package 16-SOEIAJ
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926047-MC10H109M
Ultra Librarian 3D Model Ultra Librarian MC10H109M CAD Model

Description

The MC10H109M is a NOR/OR Gate Configurable 2 Circuit 9 Input (4, 5) Input 16-SOEIAJ IC manufactured by ON Semiconductor.

  • Series: 10H
  • Operating Temperature: 0°C to 75°C
  • Package: 16-SOIC (0.209", 5.30mm Width) Tube
  • Mounting: Surface Mountable
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • Popularity: High
  • Supply and Demand Status: Balance
  • Package Contains: 50 units
  • HTSUS Code: 8542.39.0001

You May Also Be Interested in

Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.3148
Texas Instruments
10-BIT UNIVERSAL SCHMITT-TRIGGER BUFFER WITH 3-STATE OUTPUTS
Lowest to $0.9953
Nexperia USA Inc.
IC BUF/INV 3-CIR 3-IN 8XSON
Need more? Email Us
ON Semiconductor
IC GATE MULTIFUNCTION SC74-6
Need more? Email Us
Texas Instruments
IC MF CFG 1-CIR 3-IN 6SON
Need more? Email Us
Texas Instruments
LOW-POWER CONFIGURABLE MULTIPLE-FUNCTION GATE
Lowest to $0.2918
Texas Instruments
CONFIGURABLE MULTIPLE-FUNCTION GATE
Need more? Email Us
Texas Instruments
IC MULT-FUNC CONFIG GATE LP 6SON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-SON (1.45x1)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3359 $58.3975
61+ $1.9168 $116.9248
94+ $1.8568 $174.5392
129+ $1.7969 $231.8001
167+ $1.7370 $290.0790
223+ $1.5573 $347.2779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,550 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess