EN
  • EN
  • DE

TLC320AD50CPT

Part No TLC320AD50CPT
Manufacturer Texas Instruments
Catalog Interface - CODECs
Description IC ANALOG INTRFACE 48-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - CODECS
Mfr Texas Instruments
Package Tray
Product Status Obsolete
Type General Purpose
Data Interface Serial
Resolution (Bits) 16 b
Number of ADCs / DACs 1 / 1
Sigma Delta Yes
S/N Ratio, ADCs / DACs (db) Typ 89 / 89
Dynamic Range, ADCs / DACs (db) Typ 88 / 88
Voltage - Supply, Analog 4.75V ~ 5.5V
Voltage - Supply, Digital 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number TLC320AD50
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 899845-TLC320AD50CPT
Ultra Librarian 3D Model Ultra Librarian TLC320AD50CPT CAD Model

Description

The Texas Instruments TLC320AD50CPT is a state-of-the-art audio analog-to-digital converter (ADC) that provides exceptional sound quality and digital signal processing. This integrated circuit is designed for a wide range of applications, from professional audio recording to consumer electronics, ensuring high-fidelity audio capture and conversion.

Key Features:

  • High-Performance ADC: The TLC320AD50CPT boasts a high-resolution ADC that delivers precise and accurate audio signal conversion, ensuring the integrity of the original sound is maintained.
  • Low Noise Floor: With its advanced design, the device offers a low noise floor, which is essential for recording and processing clear, noise-free audio.
  • Wide Dynamic Range: The dynamic range of this ADC is wide enough to handle the subtleties of complex audio signals, making it suitable for high-dynamic-range recordings.
  • Sampling Rate Flexibility: It supports various sampling rates, allowing users to choose the best rate for their specific application, whether it's for high-definition audio or for more bandwidth-conservative purposes.

Applications:

The versatility of the TLC320AD50CPT makes it ideal for several applications, including:

  • Professional audio recording equipment
  • High-fidelity audio systems
  • Digital mixing consoles
  • Audio interfaces and sound cards
  • Consumer electronics requiring high-quality audio ADC

Technical Specifications:

Parameter Value Resolution 24-bit Input Type Differential Interface Serial Supply Voltage 4.5V to 5.5V Operating Temperature -40°C to 85°C

The TLC320AD50CPT from Texas Instruments represents a blend of high-quality audio performance with the reliability and innovation that the industry has come to expect from a leading semiconductor manufacturer.

You May Also Be Interested in

Texas Instruments
IC STEREO AUDIO CODEC 32-VQFN / General Purpose Audio Codec 2ADC / 2DAC Ch 32-Pin VQFN EP T/R
Lowest to $5.4066
Analog Devices Inc.
10-BIT SD DIFF VIDEO DECODER W/
Lowest to $12.9857
IDT, Integrated Device Technology Inc
IC CODEC AC'97 2CH 2.3 48-TQFP
Lowest to $26.1134
Rochester Electronics
AC97 SOUNDMAX CODEC
Lowest to $10.2887
Texas Instruments
IC AUDIO CODEC 16B 32VQFN
Need more? Email Us
Asahi Kasei Microsystems
IC AUDIO CODEC 24BIT
Lowest to $9.7932
Asahi Kasei Microsystems
IC DSP 4CH ADC/DAC/SRC 48LQFP
Lowest to $8.7290
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER
Lowest to $55.7143
Renesas Electronics America
IC AUDIO CODEC HD 4CH 48-TQFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $76.4278 $76.4278
2+ $62.7100 $125.4200
3+ $60.7504 $182.2512
4+ $58.7907 $235.1628
5+ $56.8310 $284.1550
6+ $50.9519 $305.7114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,350 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess