EN
  • EN
  • DE

MC100EP05DG

Part No MC100EP05DG
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE AND/NAND ECL 2INP 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AND/NAND Gate Configurable 1 Circuit 2 Input (1, 1) Input 8-SOIC
Manufacturer ON Semiconductor
Series 100EP
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MC100EP05
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 98
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926022-MC100EP05DG
Ultra Librarian 3D Model Ultra Librarian MC100EP05DG CAD Model

Description

The MC100EP05DG is a state-of-the-art differential ECL (Emitter Coupled Logic) driver designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-speed logic gate is engineered to provide a differential output from a single-ended input, which is crucial for applications requiring low noise and high-speed data transmission.

Key Features

  • High-Speed Performance: With a typical propagation delay of just 210 ps, the MC100EP05DG is optimized for rapid signal processing, making it ideal for high-frequency data paths and clock distribution networks.
  • PECL Mode Operating Range: The device operates with a VCC range of 3.0 V to 5.5 V, allowing for compatibility with Positive Emitter Coupled Logic (PECL) systems.
  • Differential PECL Outputs: The outputs provide minimal skew and are designed to drive a 50 Ohm transmission line loaded with 25 Ohms to VCC - 2 V.
  • Functional Compatibility: The MC100EP05DG is functionally compatible with the ECLinPS and ECLinPS Lite families, providing design flexibility and ease of integration with existing systems.
  • Temperature Range: It operates reliably over an extended industrial temperature range of -40°C to +85°C, ensuring consistent performance in a variety of environments.

Applications

The MC100EP05DG is suitable for a wide range of applications that demand high-speed and precision. These include:

  • Automated Test Equipment (ATE)
  • High-speed networking and telecommunications
  • Data acquisition and signal processing
  • High-frequency clock distribution networks

Package and Quality

The device is housed in an 8-lead SOIC package, offering a compact footprint for space-constrained applications. ON Semiconductor's commitment to quality ensures that the MC100EP05DG meets stringent industry standards for performance and reliability. Whether you're designing a new system or upgrading an existing one, the MC100EP05DG offers the speed, precision, and durability needed for today's high-performance electronic environments.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC 4-2-3-2INPUT AND-OR INV 14DIP
Lowest to $0.6985
STMicroelectronics
IC GATE NOR/OR 8INPUT 14-DIP
Lowest to $10.8293
Texas Instruments
IC GATE NOR-OR 8INP 14SOIC / OR/NOR Gate 1-Element 8-IN CMOS 14-Pin SOIC Tube
Lowest to $0.9378
Microchip Technology
IC GATE OR/NOR QUAD 4INP 28PLCC / OR/NOR Gate 4-Element 4-IN ECL 28-Pin PLCC T/R
Need more? Email Us
Texas Instruments
IC MULTI-FUNC GATE CONFIG SC70-6 / Multi Function Gate 1-Element 2-IN CMOS 6-Pin SC-70 T/R
Lowest to $0.0843
ON Semiconductor
AND/NAND Gate 1-Element 4-IN ECL 8-Pin TSSOP Tube / IC GATE AND/NAND ECL 2INP 8TSSOP
Need more? Email Us
ON Semiconductor
IC GATE AND/OR/INVERT 2INP 14DIP
Need more? Email Us
Microchip Technology
IC GATE XOR/XNOR QUINT 28-PLCC
Lowest to $8.1667
ON Semiconductor
IC SMART GATE SIGE DIFF 16QFN
Lowest to $32.6415

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2975 $61.4875
10+ $10.0902 $100.9020
16+ $9.7749 $156.3984
22+ $9.4596 $208.1112
28+ $9.1443 $256.0404
37+ $8.1983 $303.3371
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,590 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess