EN
  • EN
  • DE

LM759H/B

Part No LM759H/B
Manufacturer Rochester Electronics
Catalog Specialized ICs
Description LM759H/B
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Rochester Electronics
Series *
Package Bulk
RoHS Status Not applicable
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.33.0001
Standard Package 1 pcs
Win Source Part Number 1382502-LM759H/B
Ultra Librarian 3D Model Ultra Librarian LM759H/B CAD Model

Description

The LM759H/B is a wideband operational amplifier manufactured by Rochester Electronics. As a remanufactured or continued production part, it aims to provide legacy system support with components that may no longer be actively produced by the original manufacturer. This op-amp is suitable for a variety of analog signal processing applications.

Applications:

  • Audio Amplifiers: Used as a preamplifier or gain stage in audio circuits.
  • Instrumentation Amplifiers: Employed to amplify low-level signals from sensors and transducers.
  • Active Filters: Implemented in active filter designs to shape frequency responses.
  • Oscillators: Used as the active element in various oscillator circuits.
  • Voltage Comparators: Employed in comparator circuits to compare two voltage levels.

Features:

  • Wideband Operation: Designed for applications requiring amplification of high-frequency signals.
  • High Gain: Provides substantial voltage gain for signal amplification.
  • Low Noise: Minimizes noise contribution to the amplified signal.
  • High Input Impedance: Reduces loading on the input signal source.
  • Bipolar Technology: Employs bipolar transistors for high-performance operation.

Benefits:

  • Signal Amplification: Amplifies weak signals for further processing.
  • Improved Signal Quality: Low noise and high gain enhance signal-to-noise ratio.
  • Versatile Application: Suitable for a wide range of analog signal processing tasks.
  • Legacy System Support: Provides continued availability of obsolete components.
  • Cost-Effective Solution: Offers a cost-effective alternative to redesigning systems with newer components.

Additional Details:

The LM759H/B operational amplifier typically features a wide bandwidth and high slew rate. Key specifications include open-loop gain, input offset voltage, and common-mode rejection ratio (CMRR). It is commonly packaged in a metal can (TO-99) package. The operating temperature range is typically -55°C to +125°C. This amplifier is designed for general-purpose analog signal processing and control applications. Given Rochester Electronics' role, it's essential to review their datasheets for the most accurate, up-to-date specifications, as slight variations may occur compared to original manufacturer specifications.

You May Also Be Interested in

Analog Devices Inc.
2:1 HDMI/DVI Switch with Equalization | IC HDMI/DVI SWITCH 56LFCSP
Lowest to $5.1946
Microchip Technology
IC EEPROM 2K I2C 4MHZ 8SOIC
Lowest to $2.1461
Power Integrations
IC CAPACITOR DISCHARGE 8SO
Need more? Email Us
Texas Instruments
Programmable TFT V Calibrator with Non-Volatile Memory | IC TFT VCOM CALIBRATOR 10WSON
Lowest to $1.4867
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $7.1373
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess