EN
  • EN
  • DE

IH5151CPE

Part No IH5151CPE
Manufacturer Rochester Electronics
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1230156-IH5151CPE
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IH5151CPE CAD Model

Description

The IH5151CPE is a monolithic CMOS analog switch manufactured by Rochester Electronics. It features a single-pole, single-throw (SPST) configuration, offering a simple and efficient way to control analog signals. This switch is designed for applications requiring low on-resistance, fast switching speeds, and low power consumption. As a Rochester Electronics part, it is guaranteed to meet the original manufacturer's specifications and performance.

Applications:

  • Analog signal routing
  • Sample-and-hold circuits
  • Data acquisition systems
  • Audio signal switching
  • Battery-powered equipment

Features:

  • Low On-Resistance: Minimizes signal loss and distortion.
  • Fast Switching Speed: Enables high-speed data acquisition and signal processing.
  • Low Power Consumption: Extends battery life in portable applications.
  • TTL/CMOS Compatible Logic: Simplifies interfacing with digital control systems.
  • Wide Operating Voltage Range: Allows for flexible use in various applications.
  • Break-Before-Make Switching Action: Prevents signal shorting during switching.

Benefits:

  • Improved Signal Integrity: Low on-resistance ensures minimal signal degradation.
  • Enhanced System Performance: Fast switching speeds improve overall system response.
  • Extended Battery Life: Low power consumption maximizes operating time in portable devices.
  • Simplified Design: TTL/CMOS compatible logic simplifies interfacing with digital circuits.
  • Versatile Application: Suitable for a wide range of analog signal switching tasks.

Additional Details:

The IH5151CPE is particularly well-suited for applications where low power consumption is a critical requirement. Its CMOS construction ensures minimal quiescent current, making it ideal for battery-powered devices. The switch is typically controlled by a digital signal that is compatible with both TTL and CMOS logic levels. The break-before-make switching action prevents the simultaneous connection of two signal paths, which can be important in sensitive applications. The device is available in a standard DIP package for through-hole mounting. Detailed specifications can be found in the Rochester Electronics datasheet, including parameters such as on-resistance, switching speed, and operating voltage range. Proper decoupling and grounding are essential for minimizing noise and ensuring optimal performance.

You May Also Be Interested in

Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Hanrun
Lowest to $0.8712
Holtek
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess