EN
  • EN
  • DE

HIP50645DQ

Part No HIP50645DQ
Manufacturer Rochester Electronics
Catalog OEM Parts (F - I)
Description Intersil QFP44
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 982246-HIP50645DQ
Categories OEM Parts(F-I)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HIP50645DQ CAD Model

Description

The HIP50645DQ is a high-side MOSFET driver manufactured by Rochester Electronics. This driver is designed to control N-channel MOSFETs in high-side switching applications, typically found in automotive systems, power supplies, and motor control circuits. It provides the necessary gate drive voltage and current to switch the MOSFET on and off efficiently.

Applications:

  • Automotive high-side switch applications (e.g., lighting, solenoids)
  • Power distribution systems
  • Motor control circuits
  • DC-DC converters
  • Solid-state relays

Features:

  • High-side MOSFET driving
  • Charge pump for gate drive voltage generation
  • Overcurrent protection
  • Overvoltage protection
  • Undervoltage lockout (UVLO)
  • Diagnostic features (e.g., fault status output)

Benefits:

  • Efficient MOSFET switching
  • Protection against overcurrent and overvoltage conditions
  • Improved system reliability
  • Simplified circuit design
  • Reduced component count
  • Enhanced safety

Additional Details:

The HIP50645DQ utilizes a charge pump to generate a gate drive voltage higher than the supply voltage, allowing the MOSFET to be fully enhanced in a high-side configuration. It incorporates overcurrent protection to prevent damage to the MOSFET and the load in case of a short circuit or overload condition. Overvoltage protection safeguards the MOSFET from excessive voltage stress. The undervoltage lockout (UVLO) feature prevents the MOSFET from switching on when the supply voltage is too low, ensuring reliable operation. The driver also provides diagnostic features, such as a fault status output, to indicate any abnormal conditions. Key specifications include its supply voltage range, gate drive current, and operating temperature range. It is typically available in a small outline package (e.g., SOIC) for surface mount assembly.

When selecting a high-side MOSFET driver like the HIP50645DQ, engineers must consider the required supply voltage, gate drive current, protection features, and operating temperature range of the application. Proper selection and implementation of the driver are crucial to achieving efficient and reliable MOSFET switching in high-side applications.

You May Also Be Interested in

Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Dell
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess