EN
  • EN
  • DE

EP610DM-25

Part No EP610DM-25
Manufacturer Rochester Electronics
Catalog Custom Parts (E - I)
Description Altera FDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1207041-EP610DM-25
Categories Custom Parts
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EP610DM-25 CAD Model

Description

The EP610DM-25, manufactured by Rochester Electronics, is a component often found in legacy or specialized electronic systems where long-term availability is crucial. Rochester Electronics specializes in providing continued support for end-of-life (EOL) and obsolete components, making this part valuable for maintaining and repairing existing equipment.

Applications

  • Legacy System Maintenance: Used to repair and maintain older electronic systems that rely on the EP610DM-25.
  • Industrial Equipment: Employed in industrial machinery and control systems where the original component is no longer available from the original manufacturer.
  • Aerospace and Defense: Utilized in avionics and defense applications requiring extended product lifecycles and guaranteed availability.
  • Medical Devices: Integrated into medical equipment that must adhere to strict regulatory requirements and maintain functionality over many years.

Features

  • Guaranteed Availability: Rochester Electronics ensures that the EP610DM-25 remains available even after the original manufacturer discontinues production.
  • Stringent Quality Control: Parts undergo rigorous testing and inspection to meet or exceed original specifications.
  • Long-Term Support: Provides a solution for extending the lifespan of critical systems without redesigns.
  • Form, Fit, and Function Equivalent: The component is designed to be a direct replacement for the original part, ensuring compatibility.

Benefits

  • Reduced Downtime: Minimizes downtime in critical systems by providing a reliable source for replacement components.
  • Cost Savings: Avoids the high costs associated with redesigning systems to accommodate newer components.
  • Extended System Lifespan: Prolongs the operational life of existing equipment, maximizing the return on investment.
  • Simplified Maintenance: Facilitates easier maintenance and repair by ensuring that the necessary parts are readily available.

Additional Details

Due to the nature of Rochester Electronics' business model, specific technical specifications for the EP610DM-25 can vary based on the original manufacturer's documentation. However, Rochester guarantees that the part will meet the original performance criteria. Detailed datasheets and specifications can be obtained directly from Rochester Electronics to ensure compatibility with the target application.

You May Also Be Interested in

Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us
Murata Electronics North America
Need more? Email Us
TE Connectivity
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Samtec Inc.
CONN SOCKET 10POS 0.079 GOLD PCB / 10 Position Elevated Socket Connector 0.079" (2.00mm) Through Hole Gold
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Nichicon
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess