EN
  • EN
  • DE

EN80C196KC-20-G

Part No EN80C196KC-20-G
Manufacturer Rochester Electronics
Catalog Embedded - Microcontrollers
Description Microcontroller, 16-BIT, MCS-96
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1127852-EN80C196KC-20-G
Categories Embedded - Microcontrollers
Manufacturer Rochester Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EN80C196KC-20-G CAD Model

Description

The EN80C196KC-20-G is a microcontroller manufactured by Rochester Electronics. This is a 16-bit microcontroller that was originally designed by Intel and is now supplied by Rochester Electronics as a long-term support solution for legacy systems.

Applications

  • Industrial control systems: Used in applications such as motor control, process automation, and robotics.
  • Embedded systems: Found in various embedded applications requiring real-time processing and control.
  • Automotive applications: Including engine control units (ECUs) and other automotive control systems.
  • Instrumentation: Used in test and measurement equipment, data acquisition systems, and laboratory instruments.
  • Communication systems: Found in network devices, modems, and other communication equipment.

Features

  • 16-bit CPU: Provides efficient processing capabilities for a wide range of control applications.
  • On-chip memory: Includes ROM and RAM for program and data storage.
  • Timers and counters: Offers flexible timing and counting capabilities for real-time control.
  • Serial communication interfaces: Includes UART and other serial interfaces for communication with external devices.
  • Analog-to-Digital Converter (ADC): Converts analog signals to digital data for sensor monitoring.
  • Digital I/O ports: Provides flexible digital input and output capabilities.

Benefits

  • Long-term availability: Rochester Electronics provides continued support and availability for legacy systems.
  • Reduced redesign costs: Allows existing systems to be maintained without costly redesign efforts.
  • Reliable performance: Provides consistent and reliable performance for critical applications.
  • Familiar architecture: Compatible with existing software and hardware systems based on the 80C196 architecture.
  • Cost-effective solution: Offers a cost-effective solution for maintaining and supporting legacy systems.

Additional Details

The EN80C196KC-20-G microcontroller is typically available in a through-hole or surface-mount package. The specific package type and pinout configuration can be found in the device datasheet provided by Rochester Electronics. This microcontroller supports various programming and debugging interfaces, allowing developers to efficiently develop and test their applications.

Rochester Electronics provides technical documentation and support for the EN80C196KC-20-G, including datasheets, application notes, and programming examples. These resources help developers maintain and support existing systems based on this microcontroller.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess