EN
  • EN
  • DE

DS9615CJ

Part No DS9615CJ
Manufacturer Rochester Electronics
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010597-DS9615CJ
Categories OEM Parts(C-E)
Manufacturer Rochester Electronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS9615CJ CAD Model

Description

The DS9615CJ is a differential line driver manufactured by Rochester Electronics. This device is designed for high-speed data transmission over balanced lines, compliant with the EIA-422 and EIA-485 standards. As a line driver, it converts single-ended logic signals into differential signals, which are more robust against noise and signal degradation over long distances. Rochester Electronics specializes in manufacturing end-of-life and obsolete components, ensuring continued availability for legacy systems and long-term product support.

Applications

  • Data transmission in industrial control systems.
  • Communication links in networking equipment.
  • Interface between computers and peripherals over extended distances.
  • Implementation of EIA-422 and EIA-485 communication protocols.
  • Use in legacy systems requiring continued availability of specific components.

Features

  • Differential line driving capability for high-speed data transmission.
  • Compliance with EIA-422 and EIA-485 standards.
  • High output drive capability.
  • Short-circuit protection to prevent damage during fault conditions.
  • Single 5V power supply operation.
  • TTL compatible inputs.
  • Available in a ceramic DIP package (CJ).

Benefits

  • Enables reliable data transmission over long distances.
  • Provides immunity to noise and common-mode interference.
  • Ensures compatibility with industry-standard communication protocols.
  • Simplifies system design with a single power supply requirement.
  • Protects the device from damage due to output shorts.
  • Maintains the operability of legacy systems by ensuring component availability.

Additional Details

The DS9615CJ utilizes differential signaling, where data is transmitted as the voltage difference between two wires, reducing the impact of noise that affects both wires equally. This makes it suitable for noisy environments. The device's output drive capability allows it to drive terminated transmission lines, minimizing signal reflections and ensuring signal integrity. The ceramic DIP package provides robust mechanical and environmental protection. Rochester Electronics' remanufacturing ensures that the device meets the original manufacturer's specifications and performance standards.

Technical Specifications:

  • Standard: EIA-422, EIA-485
  • Supply Voltage: 5V
  • Output Current: Up to 60mA
  • Input Compatibility: TTL
  • Package Type: Ceramic DIP (CJ)
  • Operating Temperature: 0°C to +70°C
  • Data Rate: Up to 10 Mbps (depending on cable length and termination)

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Lowest to $0.0658
TDK Corporation
Lowest to $0.3698
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess